SKF Group (The) Bearing 22317 EJA/VA405

Description
SPHERICAL ROLLER BEARING, 85MM ID, 180MM OD, 60MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 85MM ID, 180MM OD, 60MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 127874032 - Radwell International
Willingboro, NJ, United States
Bearing
127874032
Bearing 127874032
SPHERICAL ROLLER BEARING, 85MM ID, 180MM OD, 60MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 85MM ID, 180MM OD, 60MM WIDTH, STRAIGHT BORE, OPEN, STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 127874032
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
1.0000 in. ID, 1.7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 37520 lbs (17016 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details