RegalRexnord Link-Belt TB22424H Take-up Blocks Link-Belt Spherical Roller Bearings TB22424H

Description
1 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Take Up Block, Single Setscrew Locking Collar, Clearance Seal
Description
1 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Take Up Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt TB22424H Take-up Blocks Link-Belt Spherical Roller Bearings - TB22424H - RegalRexnord
Milwaukee, WI, United States
Link-Belt TB22424H Take-up Blocks Link-Belt Spherical Roller Bearings
TB22424H
Link-Belt TB22424H Take-up Blocks Link-Belt Spherical Roller Bearings TB22424H
1 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Take Up Block, Single Setscrew Locking Collar, Clearance Seal

1 1/2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Take Up Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site
Bearing - 59519011 - Radwell International
Willingboro, NJ, United States
Bearing
59519011
Bearing 59519011
MOUNTED SPHERICAL ROLLER BEARING, LINK-BELT SERIES, FIXED CAST IRON 2-BOLT TAKE UP BLOCK, SETSCREW LOCKING COLLAR, CLEARANCE SEAL, 1-1/2 INCH BORE, LABYRINTH SEAL, E7 TRIPLE LIP SEAL, 3600 RPM. FREE 2 YEAR RADWELL WARRANTY

MOUNTED SPHERICAL ROLLER BEARING, LINK-BELT SERIES, FIXED CAST IRON 2-BOLT TAKE UP BLOCK, SETSCREW LOCKING COLLAR, CLEARANCE SEAL, 1-1/2 INCH BORE, LABYRINTH SEAL, E7 TRIPLE LIP SEAL, 3600 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Roller Bearings Roller Bearings
Product Number TB22424H 59519011
Product Name Link-Belt TB22424H Take-up Blocks Link-Belt Spherical Roller Bearings Bearing
Operating Temperature 225 F (107 C)
Type Spherical Spherical
Design Units Inch
Bore 1.5000 inch (38.100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprag Clutch Bearings - 1465247 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 78000 lbs (35374 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details