SKF Group (The) Bearing 22213-EK

Description
BEARING, SPHERICAL ROLLER, 120 MM OUTSIDE DIAMETER, OPEN, STEEL CAGE MATERIAL, C0, 7000 RPM MAX SPEED, DYNAMIC LOAD CAPACITY: 10000 LBF, STATIC LOAD CAPACITY: 10910 LBF. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, SPHERICAL ROLLER, 120 MM OUTSIDE DIAMETER, OPEN, STEEL CAGE MATERIAL, C0, 7000 RPM MAX SPEED, DYNAMIC LOAD CAPACITY: 10000 LBF, STATIC LOAD CAPACITY: 10910 LBF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21287871 - Radwell International
Willingboro, NJ, United States
Bearing
21287871
Bearing 21287871
BEARING, SPHERICAL ROLLER, 120 MM OUTSIDE DIAMETER, OPEN, STEEL CAGE MATERIAL, C0, 7000 RPM MAX SPEED, DYNAMIC LOAD CAPACITY: 10000 LBF, STATIC LOAD CAPACITY: 10910 LBF. FREE 2 YEAR RADWELL WARRANTY

BEARING, SPHERICAL ROLLER, 120 MM OUTSIDE DIAMETER, OPEN, STEEL CAGE MATERIAL, C0, 7000 RPM MAX SPEED, DYNAMIC LOAD CAPACITY: 10000 LBF, STATIC LOAD CAPACITY: 10910 LBF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21287871
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Rotation - Cross Roller Ring - RBU13025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 13600 lbs (6168 kg)
View Details