SKF Group (The) Bearing 22224-EK

Description
SPHERICAL ROLLER BEARING, ID: 120MM, OD: 215MM, WIDTH: 58MM. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, ID: 120MM, OD: 215MM, WIDTH: 58MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 102542955 - Radwell International
Willingboro, NJ, United States
Bearing
102542955
Bearing 102542955
SPHERICAL ROLLER BEARING, ID: 120MM, OD: 215MM, WIDTH: 58MM. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, ID: 120MM, OD: 215MM, WIDTH: 58MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 102542955
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
Aerospace Bearings, YAF-XD(Smith) - YAF-03-XD - Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.1900 inch (4.826 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details