ABB AB Bearing F4R-S2-111R

Description
SPHERICAL ROLLER BEARING, 4-BOLT FLANGE HOUSING,CLASS 30 CAST IRON,F4R-S2-111R. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, 4-BOLT FLANGE HOUSING,CLASS 30 CAST IRON,F4R-S2-111R. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 116652707 - Radwell International
Willingboro, NJ, United States
Bearing
116652707
Bearing 116652707
SPHERICAL ROLLER BEARING, 4-BOLT FLANGE HOUSING,CLASS 30 CAST IRON,F4R-S2-111R. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, 4-BOLT FLANGE HOUSING,CLASS 30 CAST IRON,F4R-S2-111R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 116652707
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-80-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Rotation - Cross Roller Ring - RB16025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17700 lbs (8027 kg)
View Details