SKF Group (The) Bearing 21304-CC

Description
BEARING, SPHERICAL ROLLER, 20MM ID,52MM OD,15MM WIDTH . FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, SPHERICAL ROLLER, 20MM ID,52MM OD,15MM WIDTH . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 24602575 - Radwell International
Willingboro, NJ, United States
Bearing
24602575
Bearing 24602575
BEARING, SPHERICAL ROLLER, 20MM ID,52MM OD,15MM WIDTH . FREE 2 YEAR RADWELL WARRANTY

BEARING, SPHERICAL ROLLER, 20MM ID,52MM OD,15MM WIDTH . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 24602575
Product Name Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details