Shenzhen Shengyu Electronics Technology Limited Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 10 19 20 21 22 23 24 25 26 27 28 29 30 31 40 49
Product Name Notes
DC DC CNVRTR 0.7-3.6V 0.7-3.6V
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 15W
DC DC CONVERTER +/-12V 25W
DC DC CONVERTER +/-12V 30W
DC DC CONVERTER +/-12V 72W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-15V 25W
DC DC CONVERTER +/-15V 66W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER +/-5V 30W
DC DC CONVERTER +/-5V 65W
DC DC CONVERTER +/-5V 85W
DC DC CONVERTER -15 TO -3.3V
DC DC CONVERTER -15 TO -3V
DC DC CONVERTER 0.55-1.8V 10.8W
DC DC CONVERTER 0.55-1.8V 18W
DC DC CONVERTER 0.55-1.8V 27W
DC DC CONVERTER 0.55-1.8V
DC DC CONVERTER 0.69-2V
DC DC CONVERTER 0.69-3.6V
DC DC CONVERTER 0.69-5.5V
DC DC CONVERTER 0.7-2V
DC DC CONVERTER 0.7-3.6V 3.6V
DC DC CONVERTER 0.7-3.6V 36W
DC DC CONVERTER 0.7-3.6V
DC DC CONVERTER 0.8-1.8V 10A
DC DC CONVERTER 0.8-1.8V 18A
DC DC CONVERTER 0.8-1.8V 18W
DC DC CONVERTER 0.8-1.8V 22W
DC DC CONVERTER 0.8-1.8V 26A
DC DC CONVERTER 0.8-1.8V 32W
DC DC CONVERTER 0.8-1.8V 47W
DC DC CONVERTER 0.8-1.8V 55W
DC DC CONVERTER 0.8-1.8V 6A
DC DC CONVERTER 0.8-1.8V 99W
DC DC CONVERTER 0.8-1.8V
DC DC CONVERTER 0.8-2.5V 10A
DC DC CONVERTER 0.8-2.5V 15A
DC DC CONVERTER 0.8-2.5V 15W
DC DC CONVERTER 0.8-2.5V 22A
DC DC CONVERTER 0.8-2.5V 25W
DC DC CONVERTER 0.8-2.5V 30A
DC DC CONVERTER 0.8-2.5V 38W
DC DC CONVERTER 0.8-2.5V 55W
DC DC CONVERTER 0.8-2.5V 60A
DC DC CONVERTER 0.8-2.5V 6A
DC DC CONVERTER 0.8-2.5V 75W
DC DC CONVERTER 0.8-2.5V
DC DC CONVERTER 0.8-3.6V 108W
DC DC CONVERTER 0.8-3.6V 10A
DC DC CONVERTER 0.8-3.6V 15A
DC DC CONVERTER 0.8-3.6V 21W
DC DC CONVERTER 0.8-3.6V 22A
DC DC CONVERTER 0.8-3.6V 30A
DC DC CONVERTER 0.8-3.6V 36W
DC DC CONVERTER 0.8-3.6V 54W
DC DC CONVERTER 0.8-3.6V 5V 15A
DC DC CONVERTER 0.8-3.6V 6A
DC DC CONVERTER 0.8-3.6V 79W
DC DC CONVERTER 0.8-3.6V
DC DC CONVERTER 0.8-5.5V 275W
DC DC CONVERTER 0.8-5.5V 50A
DC DC CONVERTER 0.8-5.5V
DC DC CONVERTER 0.9-2.5V
DC DC CONVERTER 0.9-3.6V
DC DC CONVERTER 0.9-5.5V
DC DC CONVERTER 1.2-5.5V 10A
DC DC CONVERTER 1.2-5.5V 12A
DC DC CONVERTER 1.2-5.5V 143W
DC DC CONVERTER 1.2-5.5V 18A
DC DC CONVERTER 1.2-5.5V 26A
DC DC CONVERTER 1.2-5.5V 55W
DC DC CONVERTER 1.2-5.5V 66W
DC DC CONVERTER 1.2-5.5V 6A
DC DC CONVERTER 1.2-5.5V 99W
DC DC CONVERTER 1.2-5.5V
DC DC CONVERTER 1.7-4V 30A
DC DC CONVERTER 1.8-3.6V 30W
DC DC CONVERTER 1.8-3.6V 72W
DC DC CONVERTER 1.8-3.6V 90W
DC DC CONVERTER 11.85-22V
DC DC CONVERTER 12V 10W
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 15V 10W
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 25W
DC DC CONVERTER 2.5-12.6V
DC DC CONVERTER 2.5V 50W
DC DC CONVERTER 3-5.25V
DC DC CONVERTER 3.3V +/-12V 15W
DC DC CONVERTER 3.3V 1.2V 28W
DC DC CONVERTER 3.3V 1.2V 32W
DC DC CONVERTER 3.3V 1.2V 45W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 66W
DC DC CONVERTER 3.6-5.5V 30W
DC DC CONVERTER 5-15V 12W
DC DC CONVERTER 5-15V
DC DC CONVERTER 5V +/-12V 15W
DC DC CONVERTER 5V +/-15V 15W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 75W
DC DC CONVERTER 9-13.2V 30W
DC DC CONVERTER
PROTOTYPE
PTH12000L 0.8 TO 1.8 V 6-A, 12-V

<< Prev Next >>