Shenzhen Shengyu Electronics Technology Limited Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 10 13 14 15 16 17 18 19 20 21 22 23 24 25 30 40 49
Product Name Notes
ANA PWM CURRENT-MODE CONT
CONTROLLER, FIXED FREQUENCY, CUR
CURRENT-MODE PWM CONTROLLER FOR
DC DC CONVERTER +/-12V 12W
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER +/-15V 12W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-5V 12W
DC DC CONVERTER +/-5V 6W
DC DC CONVERTER 12V 12W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 15V 12W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 3.3V 12W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 3W
DC DC CONVERTER 3.3V 5W
DC DC CONVERTER 5V 12W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 6W
FIXED FREQUENCY CURRENT MODE CON
HIGH FREQUENCY QUASI-RESONANT FL
HIGH PERF CURRENT MODE RESONANT
IC OFF-LINE CNTRLR PWM CM 8SOIC
IC OFFLINE SW FLYBACK 16TSSOP
IC OFFLINE SW FLYBACK 20TSSOP
IC OFFLINE SW HALF-BRDG 16DIP
IC OFFLINE SW HALF-BRDG 16SOIC
IC OFFLINE SW HALF-BRDG 24SOIC
IC OFFLINE SW MULT TOP 10SOIC
IC OFFLINE SW MULT TOP 16SOIC
IC OFFLINE SW MULT TOP 16TSSOP
IC OFFLINE SWITCH 7SOIC
IC OFFLINE SWITCH FLYBACK 10MSOP
IC OFFLINE SWITCH FLYBACK 10WQFN
IC OFFLINE SWITCH FLYBACK 14DIP
IC OFFLINE SWITCH FLYBACK 14SOIC
IC OFFLINE SWITCH FLYBACK 16SOIC
IC OFFLINE SWITCH FLYBACK 6TSOP
IC OFFLINE SWITCH FLYBACK 7DIP
IC OFFLINE SWITCH FLYBACK 7SOIC
IC OFFLINE SWITCH FLYBACK 8SOIC
IC OFFLINE SWITCH FLYBACK 9SOIC
IC OFFLINE SWITCH FLYBACK SOT223
IC OFFLINE SWITCH FWD 16SOIC
IC OFFLINE SWITCH FWD 24QFN
IC OFFLINE SWITCH MULT TOP 7DIP
IC OFFLINE SWITCH MULT TOP 8DIP
IC OFFLINE SWITCH MULT TOP 8SOIC
IC OFFLINE SWITCH SOIC9NB
IC OFFLINE SWITCH SOT223-4
IC OFFLINE SWITCH
IC PWM CTLR OCP AUTO
IC REG CTRLR FLYBACK PWM 7SOIC
IC REG LINEAR PSR PWM
IC REG SW MONO OSC 530MA 7DIP
IC REG SW MONO OSC 680MA 7DIP
NCP1251 OVP AUTOREC 65KHZ
PRIMARY SIDE PWM CONTROLLER FOR
QUASI-RESONANT FLYBACK CONTROLLE
SECONDARY SYNCHRONOUS RECTIFIER

<< Prev Next >>