Shenzhen Shengyu Electronics Technology Limited Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| AC/DC CONVERTER 12V 5W | |
| AC/DC CONVERTER 24V 5.5W | |
| AC/DC CONVERTER 3.3V 4W | |
| AC/DC CONVERTER 5V 5W | |
| AUTOMOTIVE PRIMARY SIDE PWM CONT | |
| DC DC CNVRTR -24V -48V -72V 3W | |
| DC DC CONVERTER +/-12V 10W | |
| DC DC CONVERTER +/-12V 15W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-12V 5W | |
| DC DC CONVERTER +/-12V 6W | |
| DC DC CONVERTER +/-12V 7W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-15V 15W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-15V 5W | |
| DC DC CONVERTER +/-15V 6W | |
| DC DC CONVERTER +/-24V 2W | |
| DC DC CONVERTER +/-3.3V 1W | |
| DC DC CONVERTER +/-3.3V 3W | |
| DC DC CONVERTER +/-5V 10W | |
| DC DC CONVERTER +/-5V 15W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-5V 3W | |
| DC DC CONVERTER +/-5V 5W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER +/-9V 2W | |
| DC DC CONVERTER 0.59-5.1V 102W | |
| DC DC CONVERTER 0.59-6V | |
| DC DC CONVERTER 0.6-1.8V | |
| DC DC CONVERTER 0.6-3.3V | |
| DC DC CONVERTER 0.6-5.1V 30W | |
| DC DC CONVERTER 0.6-5.1V 50W | |
| DC DC CONVERTER 0.6-5.5V 22W | |
| DC DC CONVERTER 0.6-5.5V 39W | |
| DC DC CONVERTER 0.6-5.5V 55W | |
| DC DC CONVERTER 0.6-6V 18W | |
| DC DC CONVERTER 0.6-6V 60W | |
| DC DC CONVERTER 12.1V 10W | |
| DC DC CONVERTER 12.1V 15W | |
| DC DC CONVERTER 12.1V 25W | |
| DC DC CONVERTER 12V 10W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 48W | |
| DC DC CONVERTER 12V 5.6W | |
| DC DC CONVERTER 12V 5W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 15.1V 10W | |
| DC DC CONVERTER 15.1V 15W | |
| DC DC CONVERTER 15.1V 25W | |
| DC DC CONVERTER 15V 10W | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 15V 30W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 5W | |
| DC DC CONVERTER 15V 6W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 24V 30W | |
| DC DC CONVERTER 3.3V 10W | |
| DC DC CONVERTER 3.3V 12W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 20W | |
| DC DC CONVERTER 3.3V 3W | |
| DC DC CONVERTER 3.3V 8.3W | |
| DC DC CONVERTER 3.4V 10W | |
| DC DC CONVERTER 3.4V 15W | |
| DC DC CONVERTER 3.4V 25W | |
| DC DC CONVERTER 5-12V -5V 6W | |
| DC DC CONVERTER 5.1V 10W | |
| DC DC CONVERTER 5.1V 15W | |
| DC DC CONVERTER 5.1V 25W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 12V 1W | |
| DC DC CONVERTER 5V 15V 1W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 5V 1W | |
| DC DC CONVERTER 5V 5W | |
| DC DC CONVERTER 5V 6W | |
| DC DC CONVERTER 5V 9V 1W | |
| DC DC CONVERTER 9V 10W | |
| DC DC CONVERTER 9V 1W | |
| DC DC CONVERTER 9V 2W | |
| DC DC CONVERTER 9V 3W | |
| IC OFFLINE SW HALF-BRDG 16SOIC | |
| IC OFFLINE SW MULT TOP 10SOIC | |
| IC OFFLINE SW MULT TOP 16SOIC | |
| IC OFFLINE SWITCH FLYBACK 7DIP | |
| IC OFFLINE SWITCH FLYBACK SOT223 |
| << Prev | Next >> |