Shenzhen Shengyu Electronics Technology Limited Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 10 20 23 24 25 26 27 28 29 30 31 32 33 34 35 40 49
Product Name Notes
AC/DC CONVERTER +/-12V 30W
AC/DC CONVERTER +/-15V 30W
AC/DC CONVERTER +/-15V 40W
AC/DC CONVERTER +/-5V 30W
AC/DC CONVERTER +/-5V 40W
AC/DC CONVERTER 12V 18W
AC/DC CONVERTER 12V 3.5W
AC/DC CONVERTER 12V 30W
AC/DC CONVERTER 12V 40W
AC/DC CONVERTER 12V 60W
AC/DC CONVERTER 15V 20W
AC/DC CONVERTER 15V 3.5W
AC/DC CONVERTER 15V 30W
AC/DC CONVERTER 15V 40W
AC/DC CONVERTER 24V 18W
AC/DC CONVERTER 24V 20W
AC/DC CONVERTER 24V 3.5W
AC/DC CONVERTER 24V 30W
AC/DC CONVERTER 24V 40W
AC/DC CONVERTER 24V 60W
AC/DC CONVERTER 3.3V 12W
AC/DC CONVERTER 3.3V 3.5W
AC/DC CONVERTER 48V 20W
AC/DC CONVERTER 48V 40W
AC/DC CONVERTER 5V +/-12V 30W
AC/DC CONVERTER 5V 12V 30W
AC/DC CONVERTER 5V 13W
AC/DC CONVERTER 5V 3.5W
AC/DC CONVERTER 5V 30W
AC/DC CONVERTER 5V 40W
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 15W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 20W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 30W
DC DC CONVERTER +/-12V 40W
DC DC CONVERTER +/-12V 8W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 20W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 30W
DC DC CONVERTER +/-15V 40W
DC DC CONVERTER +/-15V 8W
DC DC CONVERTER +/-24V 1W
DC DC CONVERTER +/-24V 2W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 20W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-5V 30W
DC DC CONVERTER +/-5V 8W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 10W
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 240W
DC DC CONVERTER 12V 30W
DC DC CONVERTER 12V 40W
DC DC CONVERTER 12V 8W
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 20W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 40W
DC DC CONVERTER 15V 8W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 3.3V +/-12V 30W
DC DC CONVERTER 3.3V +/-15V 30W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 20W
DC DC CONVERTER 3.3V 30W
DC DC CONVERTER 3.3V 40W
DC DC CONVERTER 3.3V 8W
DC DC CONVERTER 3.4V 15W
DC DC CONVERTER 5V +/-12V 30W
DC DC CONVERTER 5V +/-15V 30W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 250MW
DC DC CONVERTER 5V 300W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 5V 40W
DC DC CONVERTER 5V 8W
DC DC CONVERTER 9V 1W
DC DC CONVERTER

<< Prev Next >>