DigiKey Datasheets for Operational Amplifiers

Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 33 40 50 60 63
Product Name Notes
Buffer Amplifier 1 Circuit 8-PDIP
Buffer Amplifier 1 Circuit TO-3
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-X1SON (3x3)
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 1 Circuit 16-SO
General Purpose Amplifier 1 Circuit 8-CERDIP
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-SO
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-µSMD (1.01x1.51)
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DSBGA (1.5x1.3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-USON (1.5x1)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-ULLGA (1.5x1.5)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-X2QFN (1.5x1.5)
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-THIN
General Purpose Amplifier 1 Circuit SC-70-5
General Purpose Amplifier 1 Circuit TO-5
General Purpose Amplifier 2 Circuit 14-PDIP
General Purpose Amplifier 2 Circuit 8-CERDIP
General Purpose Amplifier 2 Circuit 8-PDIP
General Purpose Amplifier 2 Circuit 8-SO
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-UQFN (1.4x1.8)
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-uMAX/uSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8
General Purpose Amplifier 4 Circuit 14-CERDIP
General Purpose Amplifier 4 Circuit 14-DIP
General Purpose Amplifier 4 Circuit 14-PDIP
General Purpose Amplifier 4 Circuit 14-SO
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 16-SO
General Purpose Amplifier 4 Circuit 16-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP BUFFER 20MHZ 8DIP
IC OPAMP BUFFER 20MHZ TO220-5
IC OPAMP GP 1 CIRCUIT 6USON
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 14DIP
IC OPAMP GP 2 CIRCUIT 10VSSOP
IC OPAMP GP 60MHZ 8DIP
IC OPAMP GP 60MHZ 8SO
IC OPAMP GP 75MHZ 16SO
IC OPAMP GP 75MHZ 8DIP
IC OPAMP GP 75MHZ 8SO
IC OPAMP GP 800KHZ 14DIP
IC OPAMP GP 800KHZ 8DIP
IC OPAMP GP 800KHZ 8SO
IC OPAMP GP 8DIP
IC OPAMP GP 8MHZ 16SO
IC OPAMP GP 8MHZ 8DIP
IC OPAMP GP 8MHZ 8SO
IC OPAMP GP 8SO
IC OPAMP JFET 8MHZ 8DIP
J-FET Amplifier 1 Circuit 8-PDIP
J-FET Amplifier 1 Circuit TO-5
Logarithmic Amplifier 1 Circuit 16-VQFN (4x4)
Logarithmic and Log Ratio Amplifier 1 Circuit 14-CDIP
Logarithmic and Log Ratio Amplifier 1 Circuit 14-SOIC
Logarithmic and Log Ratio Amplifier 1 Circuit 8-SOIC
PROTOTYPE
Single, 5.5V, 6.2kHz, 350nA
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

<< Prev Next >>