Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 8-DIP Gull Wing
Manufacturer: Broadcom Limited
Win Source Part Number: 849664-ACPL-4800-360
Features: Logic Output Optoisolator 1 Channel CMTI
Package: Tube
Family Name: ACPL-4800
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
1-Ch Logic Output Optocoupler, 3.75kV Isolation, SMD Product overview: ACPL-4800-360E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-4800-360E can be used for catalog matching and distributor lookup.
Logic Output Optocouplers 4.5-20Vcc 250ns PWD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-4800-360E-ND | 849664-ACPL-4800-360E | 902-ACPL-4800-360E | ACPL-4800-360E |
| Product Name | Logic Output Optoisolators | Optoisolators - Logic Output - ACPL-4800-360E | SMD 3.75kV Signal Isolator and Optocoupler | Logic Output Optocouplers |
| Input | DC | DC | ||
| Output | Push-Pull, Totem Pole | TOTEM POLE | ||
| Package Type | 8-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Rail/Tube | ||
| Forward Current | 10 milliamps |