Optoisolator Transistor Output 3000Vrms 2 Channel 8-SO
Optoisolator Transistor Output 3000Vrms 2 Channel 8-SO
Optoisolator Transistor Output 3000Vrms 2 Channel 8-SO
Manufacturer: Broadcom Limited
Win Source Part Number: 1011657-ACPL-227-560
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 400mV
Isolation Voltage: 3000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 8-SO
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Switching Turn-On and Turn-Off Time: 3μs, 3μs
Rise and Fall Time: 2μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
OPTOCOUPLER, 2-CH, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:50mA; Isolation Voltage:3kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes
Transistor Output Optocouplers DC Phototx Coupler
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-ACPL-227-560ECT-ND | 1011657-ACPL-227-560E | 91T4662 | ACPL-227-560E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - ACPL-227-560E | Optocoupler, 2-Ch, Soic-8; No. Of Channels Broadcom | Transistor Output Optocouplers |
| Input | DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Transistor | ||
| Package Type | "8-SOIC (0.173"", 4.40mm Width)" | |||
| Mounting Option | Surface Mount | Surface Mount; 8-SO | SOIC | |
| Isolation Voltage | 3000 volts | 3000 volts | 3000 volts |