Broadcom Inc. Isolators - Gate Drivers ACPL-337J-500E

Description
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SOIC
Request a Quote Datasheet
Description
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 516-3946-1-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3946-1-ND
Isolators - Gate Drivers 516-3946-1-ND
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SOIC

4A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SOIC

Buy Now Datasheet
Isolators - Gate Drivers - 516-3946-6-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3946-6-ND
Isolators - Gate Drivers 516-3946-6-ND
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SOIC

4A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SOIC

Buy Now Datasheet
Isolators - Gate Drivers - 516-3946-2-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3946-2-ND
Isolators - Gate Drivers 516-3946-2-ND
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SOIC

4A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SOIC

Buy Now Datasheet
Isolators - Gate Drivers - ACPL-337J-500E - 751679-ACPL-337J-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-337J-500E
751679-ACPL-337J-500E
Isolators - Gate Drivers - ACPL-337J-500E 751679-ACPL-337J-500E
Manufacturer: Broadcom Limited Win Source Part Number: 751679-ACPL-337J-500 E Packaging: Reel Mounting Style: SMD Approvals: CSA, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 3A, 3A Voltage - Isolation: 5000Vrms Current - Peak Output: 4A Categories: Isolators Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 16-SOIC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 220ns, 250ns Pulse Width Distortion (Maximum): 120ns Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 80ns, 45ns Voltage - Forward (Vf): 1.55V Voltage - Output Supply: 15V ~ 30V

Manufacturer: Broadcom Limited
Win Source Part Number: 751679-ACPL-337J-500E
Packaging: Reel
Mounting Style: SMD
Approvals: CSA, IEC/EN/DIN, UR
Technology: Optical Coupling
Current - Output High, Low: 3A, 3A
Voltage - Isolation: 5000Vrms
Current - Peak Output: 4A
Categories: Isolators
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 16-SOIC
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 30kV/μs
Propagation Delay tpLH / tpHL (Maximum): 220ns, 250ns
Pulse Width Distortion (Maximum): 120ns
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rise / Fall Time: 80ns, 45ns
Voltage - Forward (Vf): 1.55V
Voltage - Output Supply: 15V ~ 30V

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output
ACPL-337J-500E
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output ACPL-337J-500E
SOP-16-300mil Optocouplers - Logic Output ROHS

SOP-16-300mil Optocouplers - Logic Output ROHS

Supplier's Site Datasheet
Optocoupler, Gate Drive, 5Kv, Wsoic-16; No. Of Channels Broadcom - 58Y4440 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 5Kv, Wsoic-16; No. Of Channels Broadcom
58Y4440
Optocoupler, Gate Drive, 5Kv, Wsoic-16; No. Of Channels Broadcom 58Y4440
OPTOCOUPLER, GATE DRIVE, 5KV, WSOIC-16; No. of Channels:1 Channel; Optocoupler Case Style:WSOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:ACPL Series; SVHC:No SVHC (12-Jan-2017); No. of Channels:1Cha RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 5KV, WSOIC-16; No. of Channels:1 Channel; Optocoupler Case Style:WSOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:ACPL Series; SVHC:No SVHC (12-Jan-2017); No. of Channels:1Cha RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-3946-1-ND 751679-ACPL-337J-500E ACPL-337J-500E 58Y4440
Product Name Isolators - Gate Drivers Isolators - Gate Drivers - ACPL-337J-500E Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output Optocoupler, Gate Drive, 5Kv, Wsoic-16; No. Of Channels Broadcom
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount WSOIC
Isolation Voltage 5000 volts 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8221DC-D-IS-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details