Broadcom Inc. 2.5 Amp Output Current IGBT Gate Drive Optocoupler in 500Mil DIP10 Package ACNV3130-000E

Description
The ACNV3130 contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage which can deliver 2.5A maximum peak output current. ACNV3130 is housed in 500 Mil DIP 10 package suitable for driving IGBT up to 1700V/100A. This package offers wide creepage and clearance, and high reinforced insulation voltage that is required in high power applications. Such applications include the emerging mid-voltage (690V) drives, renewable energy inverter, traction drives and power supplies. ACNV3130 has one of the industry highest 13mm creepage and clearance which is UL and IEC 60747-5-5 certified to VISO=7.5kVRMS and VIORM=2262VPEAK respectively.
Request a Quote Datasheet
Description
The ACNV3130 contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage which can deliver 2.5A maximum peak output current. ACNV3130 is housed in 500 Mil DIP 10 package suitable for driving IGBT up to 1700V/100A. This package offers wide creepage and clearance, and high reinforced insulation voltage that is required in high power applications. Such applications include the emerging mid-voltage (690V) drives, renewable energy inverter, traction drives and power supplies. ACNV3130 has one of the industry highest 13mm creepage and clearance which is UL and IEC 60747-5-5 certified to VISO=7.5kVRMS and VIORM=2262VPEAK respectively.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 Amp Output Current IGBT Gate Drive Optocoupler in 500Mil DIP10 Package - ACNV3130-000E - Broadcom Inc.
San Jose, CA, USA
2.5 Amp Output Current IGBT Gate Drive Optocoupler in 500Mil DIP10 Package
ACNV3130-000E
2.5 Amp Output Current IGBT Gate Drive Optocoupler in 500Mil DIP10 Package ACNV3130-000E
The ACNV3130 contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage which can deliver 2.5A maximum peak output current. ACNV3130 is housed in 500 Mil DIP 10 package suitable for driving IGBT up to 1700V/100A. This package offers wide creepage and clearance, and high reinforced insulation voltage that is required in high power applications. Such applications include the emerging mid-voltage (690V) drives, renewable energy inverter, traction drives and power supplies. ACNV3130 has one of the industry highest 13mm creepage and clearance which is UL and IEC 60747-5-5 certified to VISO=7.5kVRMS and VIORM=2262VPEAK respectively.

The ACNV3130 contains an AlGaAs LED, which is optically coupled to an integrated circuit with a power output stage which can deliver 2.5A maximum peak output current.

ACNV3130 is housed in 500 Mil DIP 10 package suitable for driving IGBT up to 1700V/100A. This package offers wide creepage and clearance, and high reinforced insulation voltage that is required in high power applications. Such applications include the emerging mid-voltage (690V) drives, renewable energy inverter, traction drives and power supplies.

ACNV3130 has one of the industry highest 13mm creepage and clearance which is UL and IEC 60747-5-5 certified to VISO=7.5kVRMS and VIORM=2262VPEAK respectively.

Supplier's Site
Isolators - Gate Drivers - 516-ACNV3130-000E-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACNV3130-000E-ND
Isolators - Gate Drivers 516-ACNV3130-000E-ND
2.5A Gate Driver Optical Coupling 7500Vrms 1 Channel 10-DIP

2.5A Gate Driver Optical Coupling 7500Vrms 1 Channel 10-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACNV3130-000E
High Speed Optocouplers ACNV3130-000E
High Speed Optocouplers 2.5A Gate Drive Optocoupler

High Speed Optocouplers 2.5A Gate Drive Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACNV3130-000E 516-ACNV3130-000E-ND ACNV3130-000E
Product Name 2.5 Amp Output Current IGBT Gate Drive Optocoupler in 500Mil DIP10 Package Isolators - Gate Drivers High Speed Optocouplers
Input DC
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-5
Package Type 500Mil DIP10 "10-DIP (0.512"", 13.01mm)"
Mounting Option Surface Mount Through Hole
Emitter AlGaAs LED
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8232AC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optoisolator; Analog; 8-Pin DIP; Photodiode; w/Feedback Photodiode - 70225535 - Allied Electronics, Inc.
Specs
Output Photodiode
Package Type 8-Pin DIP
Mounting Option Surface Mount
View Details