Broadcom Inc. Ultra Low Power 10MBd Digital CMOS Optocoupler ACPL-K64L-000E

Description
The ACPL-K64L (dual-channel, stretched SO-8 package) optocoupler is part of the Avago ultra low power ACPL-x6xL digital optocouplers that combine an AlGaAs light emitting diode (LED) and an integrated high gain photodetector. The optocoupler consumes extremely low power, at maximum 1.3mA IDD current per channel across temperature. With a forward LED current as low as 1.6 mA most microprocessors can directly drive the LED. ACPL-K64L is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC 60747-5-5 working insulation voltage VIORM of 1140 VPEAK. An internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/µs. Maximum AC and DC circuit isolation is achieved while maintaining TTL/CMOS compatibility. The optocouplers CMOS outputs are slew-rate controlled and is designed to allow the rise and fall time to be controlled over a wide load capacitance range. The ACPL-x6xL series operates from both 3.3 V and 5 V supply voltages with guaranteed AC and DC performance from –40°C to +105°C. These low-power optocouplers are suitable for high speed logic interface applications.
Request a Quote Datasheet
Description
The ACPL-K64L (dual-channel, stretched SO-8 package) optocoupler is part of the Avago ultra low power ACPL-x6xL digital optocouplers that combine an AlGaAs light emitting diode (LED) and an integrated high gain photodetector. The optocoupler consumes extremely low power, at maximum 1.3mA IDD current per channel across temperature. With a forward LED current as low as 1.6 mA most microprocessors can directly drive the LED. ACPL-K64L is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC 60747-5-5 working insulation voltage VIORM of 1140 VPEAK. An internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/µs. Maximum AC and DC circuit isolation is achieved while maintaining TTL/CMOS compatibility. The optocouplers CMOS outputs are slew-rate controlled and is designed to allow the rise and fall time to be controlled over a wide load capacitance range. The ACPL-x6xL series operates from both 3.3 V and 5 V supply voltages with guaranteed AC and DC performance from –40°C to +105°C. These low-power optocouplers are suitable for high speed logic interface applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Power 10MBd Digital CMOS Optocoupler - ACPL-K64L-000E - Broadcom Inc.
San Jose, CA, USA
Ultra Low Power 10MBd Digital CMOS Optocoupler
ACPL-K64L-000E
Ultra Low Power 10MBd Digital CMOS Optocoupler ACPL-K64L-000E
The ACPL-K64L (dual-channel, stretched SO-8 package) optocoupler is part of the Avago ultra low power ACPL-x6xL digital optocouplers that combine an AlGaAs light emitting diode (LED) and an integrated high gain photodetector. The optocoupler consumes extremely low power, at maximum 1.3mA IDD current per channel across temperature. With a forward LED current as low as 1.6 mA most microprocessors can directly drive the LED. ACPL-K64L is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC 60747-5-5 working insulation voltage VIORM of 1140 VPEAK. An internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/µs. Maximum AC and DC circuit isolation is achieved while maintaining TTL/CMOS compatibility. The optocouplers CMOS outputs are slew-rate controlled and is designed to allow the rise and fall time to be controlled over a wide load capacitance range. The ACPL-x6xL series operates from both 3.3 V and 5 V supply voltages with guaranteed AC and DC performance from –40°C to +105°C. These low-power optocouplers are suitable for high speed logic interface applications.

The ACPL-K64L (dual-channel, stretched SO-8 package) optocoupler is part of the Avago ultra low power ACPL-x6xL digital optocouplers that combine an AlGaAs light emitting diode (LED) and an integrated high gain photodetector. The optocoupler consumes extremely low power, at maximum 1.3mA IDD current per channel across temperature. With a forward LED current as low as 1.6 mA most microprocessors can directly drive the LED.
ACPL-K64L is UL recognized with isolation voltage of 5000 Vrms for 1 minute, and IEC 60747-5-5 working insulation voltage VIORM of 1140 VPEAK.
An internal Faraday shield provides a guaranteed common mode transient immunity specification of 20 kV/µs. Maximum AC and DC circuit isolation is achieved while maintaining TTL/CMOS compatibility.
The optocouplers CMOS outputs are slew-rate controlled and is designed to allow the rise and fall time to be controlled over a wide load capacitance range.
The ACPL-x6xL series operates from both 3.3 V and 5 V supply voltages with guaranteed AC and DC performance from –40°C to +105°C.
These low-power optocouplers are suitable for high speed logic interface applications.

Supplier's Site
Logic Output Optoisolators - 516-2626-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2626-5-ND
Logic Output Optoisolators 516-2626-5-ND
Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO Stretched

Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO Stretched

Buy Now Datasheet
Singapore, Singapore
5kV SOIC Signal Isolator and Optocoupler
902-ACPL-K64L-000E
5kV SOIC Signal Isolator and Optocoupler 902-ACPL-K64L-000E
High Speed Logic Output Optocoupler, 2-CH, Totem Pole, 5kV Isolation, SOIC Product overview: ACPL-K64L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-K64L-000E can be used for catalog matching and distributor lookup.

High Speed Logic Output Optocoupler, 2-CH, Totem Pole, 5kV Isolation, SOIC Product overview: ACPL-K64L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-K64L-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - ACPL-K64L-000E - 909215-ACPL-K64L-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-K64L-000E
909215-ACPL-K64L-000E
Optoisolators - Logic Output - ACPL-K64L-000E 909215-ACPL-K64L-000E
Manufacturer: Broadcom Limited Win Source Part Number: 909215-ACPL-K64L-000 E Operating Temperature Range: -40°C ~ 105°C Features: Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms Channel 20kV/µs CMTI 8-SO Stretched Package: 8-SOIC (0.268", 6.81mm Width) Package: Tube Mounting: Surface Mount Family Name: ACPL-K64 Categories: Isolators Case / Package: 8-SO Stretched ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-2626-5, ACPL-K64L-000E-ND, ACPLK64L000E

Manufacturer: Broadcom Limited
Win Source Part Number: 909215-ACPL-K64L-000E
Operating Temperature Range: -40°C ~ 105°C
Features: Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 5000Vrms Channel 20kV/µs CMTI 8-SO Stretched
Package: 8-SOIC (0.268", 6.81mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ACPL-K64
Categories: Isolators
Case / Package: 8-SO Stretched
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-2626-5, ACPL-K64L-000E-ND, ACPLK64L000E

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-K64L-000E
High Speed Optocouplers ACPL-K64L-000E
High Speed Optocouplers 10MBd Optocoupler

High Speed Optocouplers 10MBd Optocoupler

Buy Now Datasheet
Optocoupler, Ultra Low Power, 10 Mbd; No. Of Channels Broadcom - 58Y4339 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Ultra Low Power, 10 Mbd; No. Of Channels Broadcom
58Y4339
Optocoupler, Ultra Low Power, 10 Mbd; No. Of Channels Broadcom 58Y4339
OPTOCOUPLER, ULTRA LOW POWER, 10 MBD; No. of Channels:2 Channel; Isolation Voltage:5kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:6mA; No. of RoHS Compliant: Yes

OPTOCOUPLER, ULTRA LOW POWER, 10 MBD; No. of Channels:2 Channel; Isolation Voltage:5kV; Data Rate:10Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:6mA; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-K64L-000E 516-2626-5-ND 902-ACPL-K64L-000E 909215-ACPL-K64L-000E ACPL-K64L-000E 58Y4339
Product Name Ultra Low Power 10MBd Digital CMOS Optocoupler Logic Output Optoisolators 5kV SOIC Signal Isolator and Optocoupler Optoisolators - Logic Output - ACPL-K64L-000E High Speed Optocouplers Optocoupler, Ultra Low Power, 10 Mbd; No. Of Channels Broadcom
Input AC; DC DC DC 6mA
Output CMOS Push-Pull, Totem Pole TOTEM POLE
Approvals UL, CSA, IEC/EN/DIN EN 60747-5, RoHS
Package Type Stretched SO-8 Package "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount Surface Mount Rail/Tube Surface Mount; 8-SO Stretched SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3120MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - SI8233AB-C-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details