Broadcom Inc. Transistor, Photovoltaic Output Optoisolators ACPL-054L-500E

Description
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO Tall
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO Tall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-3683-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3683-1-ND
Transistor, Photovoltaic Output Optoisolators 516-3683-1-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO Tall

Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO Tall

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-3683-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3683-6-ND
Transistor, Photovoltaic Output Optoisolators 516-3683-6-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO Tall

Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO Tall

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-3683-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3683-2-ND
Transistor, Photovoltaic Output Optoisolators 516-3683-2-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO Tall

Optoisolator Transistor Output 3750Vrms 2 Channel 8-SO Tall

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-054L-500E
High Speed Optocouplers ACPL-054L-500E
High Speed Optocouplers Optocouplers 1MBd

High Speed Optocouplers Optocouplers 1MBd

Buy Now Datasheet
Optocoupler, Transistor, 3.75Kv, Soic-8; No. Of Channels Broadcom - 71AC2772 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3.75Kv, Soic-8; No. Of Channels Broadcom
71AC2772
Optocoupler, Transistor, 3.75Kv, Soic-8; No. Of Channels Broadcom 71AC2772
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:93%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3.75KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:93%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-3683-1-ND ACPL-054L-500E 71AC2772
Product Name Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 3.75Kv, Soic-8; No. Of Channels Broadcom
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED020I12FTXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details