Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - ACPL-K54L-500E ACPL-K54L-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 852580-ACPL-K54L-500 E Features: Optoisolator Output 2 Channel Package: Reel - TR Family Name: ACPL-K54 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4125-2, 516-4125-6, ACPL-K54L-500E-ND, 516-4125-1
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 852580-ACPL-K54L-500 E Features: Optoisolator Output 2 Channel Package: Reel - TR Family Name: ACPL-K54 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4125-2, 516-4125-6, ACPL-K54L-500E-ND, 516-4125-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ACPL-K54L-500E - 852580-ACPL-K54L-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-K54L-500E
852580-ACPL-K54L-500E
Optoisolators - Transistor, Photovoltaic Output - ACPL-K54L-500E 852580-ACPL-K54L-500E
Manufacturer: Broadcom Limited Win Source Part Number: 852580-ACPL-K54L-500 E Features: Optoisolator Output 2 Channel Package: Reel - TR Family Name: ACPL-K54 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4125-2, 516-4125-6, ACPL-K54L-500E-ND, 516-4125-1

Manufacturer: Broadcom Limited
Win Source Part Number: 852580-ACPL-K54L-500E
Features: Optoisolator Output 2 Channel
Package: Reel - TR
Family Name: ACPL-K54
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-4125-2, 516-4125-6, ACPL-K54L-500E-ND, 516-4125-1

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4125-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4125-2-ND
Transistor, Photovoltaic Output Optoisolators 516-4125-2-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SO Stretched

Optoisolator Transistor Output 5000Vrms 2 Channel 8-SO Stretched

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4125-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4125-6-ND
Transistor, Photovoltaic Output Optoisolators 516-4125-6-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SO Stretched

Optoisolator Transistor Output 5000Vrms 2 Channel 8-SO Stretched

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4125-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4125-1-ND
Transistor, Photovoltaic Output Optoisolators 516-4125-1-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SO Stretched

Optoisolator Transistor Output 5000Vrms 2 Channel 8-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-K54L-500E
High Speed Optocouplers ACPL-K54L-500E
High Speed Optocouplers 1MBd 15000V/us

High Speed Optocouplers 1MBd 15000V/us

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 852580-ACPL-K54L-500E 516-4125-2-ND ACPL-K54L-500E
Product Name Optoisolators - Transistor, Photovoltaic Output - ACPL-K54L-500E Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC
Output Phototransistor
Package Type "8-SOIC (0.268"", 6.81mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8233BB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details