1-Ch Push-Pull Optocoupler, 3750V, 15MBps, SOIC, SM Product overview: ACPL-071L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3750V, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-071L-500E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 766927-ACPL-071L-500
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Push-Pull, Totem Pole
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Data Rate: 15MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 20ns, 25ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: ACPL-071L
Categories: Isolators
Manufacturer Package: 8-SO
Output Current per Channel: 10mA
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 50ns, 50ns
Alternative Parts (Cross-Reference): ACPL-071L-560E; ACPL-071L-060E; ACPL-071L-000E;
Introduction Date: July 31, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 10kV/µs CMTI 8-SO Tall
High Speed Optocouplers Digital Optocouplers
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-ACPL-071L-500E | 766927-ACPL-071L-500E | 516-4096-2-ND | ACPL-071L-500E |
| Product Name | 3750V SOIC Signal Isolator and Optocoupler | Optoisolators - Logic Output - ACPL-071L-500E | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | DC; DC | DC | |
| Output | PUSH-PULL | Push-Pull, Totem Pole | Push-Pull, Totem Pole | |
| Mounting Option | Tape and Reel | Surface Mount | Surface Mount | |
| Isolation Voltage | 3750 volts | 3750 volts | ||
| Rise Time | 0.0200 µs | 0.0200 µs |