2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
Logic Output Optocouplers 1.5A IGBT Gate Drive
250ns 15V~30V 15kV/us DC SOP-16-300mil Optocouplers - Logic Output ROHS
Optocoupler Drive Push-Pull 1-CH 30V 1500V 16-Pin SOIC T/R
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-3197-1-ND | 1744153 | ACPL-332J-500E | ACPL-332J-500E | 107-ACPL-332J-500E |
| Product Name | Isolators - Gate Drivers | Optocouplers | Logic Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | Optocoupler Drive Push-Pull 1-CH 30V 1500V 16-Pin SOIC T/R |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" | Tape & Reel (TR) | |||
| Mounting Option | Surface Mount | Surface mount | 16-SOIC (0.295, 7.50mm Width) | ||
| Isolation Voltage | 5000 volts | 5000 volts | |||
| Rise Time | 0.0500 µs | 0.0500 µs | |||
| Fall Time | 50 ns | 50 ns |