Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP
Manufacturer: Broadcom Limited
Win Source Part Number: 1011709-ACPL-827-00C
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 200mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: 8-DIP
Minimum DC Current Transfer Ratio: 200% @ 5mA
Maximum DC Current Transfer Ratio: 400% @ 5mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Transistor Output Optocouplers 5000 Vrms 50% CTR
Transistor Output Optocoupler, Full Pitch, 2, 5 kV, 200 %, 50 mA, DIP, 8 RoHS Compliant: Yes
70V 5kV 50mA 100mV@1mA,20mA 2 6V 1.2V DC DIP-8 Optocouplers - Phototransistor Output ROHS
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-3757-ND | 1011709-ACPL-827-00CE | ACPL-827-00CE | 58Y4451 | ACPL-827-00CE |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - ACPL-827-00CE | Transistor Output Optocouplers | Transistor Output Optocoupler, Full Pitch, 2, 5 Kv, 200 %, 50 Ma, Dip, 8 Rohs Compliant Broadcom | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | DC; DC | DC | ||
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor | ||
| Package Type | "8-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Through Hole | 8-DIP | |||
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |