Broadcom Inc. 2.5 Amp Output Current IGBT Gate Driver Optocoupler with Integrated (VCE) Desaturation Detection, Fault Status Feedback and Active Miller Clamping ACPL-332J-000E

Description
The ACPL-332J optocoupler is an advanced 2.5 A output current, easy-to-use, intelligent gate driver which makes IGBT VCE fault protection compact, affordable, and easy-to implement. Features such as integrated VCE detection, under voltage lockout (UVLO), “soft” IGBT turn-off, isolated open collector fault feedback and active Miller clamping provide maximum design flexibility and circuit protection. The ACPL-332J contains a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. ACPL-332J is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V and 150 A. For IGBTs with higher ratings, the ACPL-332J can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-332J has an insulation voltage of VIORM = 1230 Vpeak.
Request a Quote Datasheet
Description
The ACPL-332J optocoupler is an advanced 2.5 A output current, easy-to-use, intelligent gate driver which makes IGBT VCE fault protection compact, affordable, and easy-to implement. Features such as integrated VCE detection, under voltage lockout (UVLO), “soft” IGBT turn-off, isolated open collector fault feedback and active Miller clamping provide maximum design flexibility and circuit protection. The ACPL-332J contains a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. ACPL-332J is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V and 150 A. For IGBTs with higher ratings, the ACPL-332J can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-332J has an insulation voltage of VIORM = 1230 Vpeak.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 Amp Output Current IGBT Gate Driver Optocoupler with Integrated (VCE) Desaturation Detection, Fault Status Feedback and Active Miller Clamping - ACPL-332J-000E - Broadcom Inc.
San Jose, CA, USA
2.5 Amp Output Current IGBT Gate Driver Optocoupler with Integrated (VCE) Desaturation Detection, Fault Status Feedback and Active Miller Clamping
ACPL-332J-000E
2.5 Amp Output Current IGBT Gate Driver Optocoupler with Integrated (VCE) Desaturation Detection, Fault Status Feedback and Active Miller Clamping ACPL-332J-000E
The ACPL-332J optocoupler is an advanced 2.5 A output current, easy-to-use, intelligent gate driver which makes IGBT VCE fault protection compact, affordable, and easy-to implement. Features such as integrated VCE detection, under voltage lockout (UVLO), “soft” IGBT turn-off, isolated open collector fault feedback and active Miller clamping provide maximum design flexibility and circuit protection. The ACPL-332J contains a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. ACPL-332J is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V and 150 A. For IGBTs with higher ratings, the ACPL-332J can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-332J has an insulation voltage of VIORM = 1230 Vpeak.

The ACPL-332J optocoupler is an advanced 2.5 A output current, easy-to-use, intelligent gate driver which makes IGBT VCE fault protection compact, affordable, and easy-to implement. Features such as integrated VCE detection, under voltage lockout (UVLO), “soft” IGBT turn-off, isolated open collector fault feedback and active Miller clamping provide maximum design flexibility and circuit protection.
The ACPL-332J contains a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. ACPL-332J is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V and 150 A. For IGBTs with higher ratings, the ACPL-332J can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-332J has an insulation voltage of VIORM = 1230 Vpeak.

Supplier's Site
Isolators - Gate Drivers - 516-2174-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-2174-5-ND
Isolators - Gate Drivers 516-2174-5-ND
2.5A Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO

2.5A Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO

Buy Now Datasheet
Optocoupler, Smd, Igbt Driver; No. Of Channels Broadcom - 58Y4434 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Igbt Driver; No. Of Channels Broadcom
58Y4434
Optocoupler, Smd, Igbt Driver; No. Of Channels Broadcom 58Y4434
OPTOCOUPLER, SMD, IGBT DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); CMR:15kV/µs; Fall Time tf:50ns; Input Current:12mA; No. ofRoHS Compliant: Yes

OPTOCOUPLER, SMD, IGBT DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); CMR:15kV/µs; Fall Time tf:50ns; Input Current:12mA; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-332J-000E
Logic Output Optocouplers ACPL-332J-000E
Logic Output Optocouplers 1.5A IGBT Gate Drive

Logic Output Optocouplers 1.5A IGBT Gate Drive

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-332J-000E 516-2174-5-ND 58Y4434 ACPL-332J-000E
Product Name 2.5 Amp Output Current IGBT Gate Driver Optocoupler with Integrated (VCE) Desaturation Detection, Fault Status Feedback and Active Miller Clamping Isolators - Gate Drivers Optocoupler, Smd, Igbt Driver; No. Of Channels Broadcom Logic Output Optocouplers
Input AC; DC 12mA
Output IGBT Gate Driver
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type SO-16 Package "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount SOIC
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 4990547 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details