Broadcom Inc. Wide Operating Temperature R²Coupler™ 20kBd Digital Optocoupler Configurable as Low Power, Low Leakage Phototransistor ACPL-K49U-000E

Description
The ACPL-K49U is a single channel, high temperature, high CMR, 20 kBd digital optocoupler, configurable as a low power, low leakage phototransistor, specifically for use in industrial applications. The stretched SO-8 stretched package outline is designed to be compatible with standard surface mount processes. This digital optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. Avago R²Coupler isolation products provide the reinforced insulation and reliability that delivers safe signal isolation critical in high temperature industrial applications.
Request a Quote Datasheet
Description
The ACPL-K49U is a single channel, high temperature, high CMR, 20 kBd digital optocoupler, configurable as a low power, low leakage phototransistor, specifically for use in industrial applications. The stretched SO-8 stretched package outline is designed to be compatible with standard surface mount processes. This digital optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. Avago R²Coupler isolation products provide the reinforced insulation and reliability that delivers safe signal isolation critical in high temperature industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide Operating Temperature R²Coupler™ 20kBd Digital Optocoupler Configurable as Low Power, Low Leakage Phototransistor - ACPL-K49U-000E - Broadcom Inc.
San Jose, CA, USA
Wide Operating Temperature R²Coupler™ 20kBd Digital Optocoupler Configurable as Low Power, Low Leakage Phototransistor
ACPL-K49U-000E
Wide Operating Temperature R²Coupler™ 20kBd Digital Optocoupler Configurable as Low Power, Low Leakage Phototransistor ACPL-K49U-000E
The ACPL-K49U is a single channel, high temperature, high CMR, 20 kBd digital optocoupler, configurable as a low power, low leakage phototransistor, specifically for use in industrial applications. The stretched SO-8 stretched package outline is designed to be compatible with standard surface mount processes. This digital optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance. Avago R²Coupler isolation products provide the reinforced insulation and reliability that delivers safe signal isolation critical in high temperature industrial applications.

The ACPL-K49U is a single channel, high temperature, high CMR, 20 kBd digital optocoupler, configurable as a low power, low leakage phototransistor, specifically for use in industrial applications. The stretched SO-8 stretched package outline is designed to be compatible with standard surface mount processes.

This digital optocoupler uses an insulating layer between the light emitting diode and an integrated photo detector to provide electrical insulation between input and output. Separate connections for the photodiode bias and output transistor collector increase the speed up to a hundred times over that of a conventional photo-transistor coupler by reducing the base-collector capacitance.

Avago R²Coupler isolation products provide the reinforced insulation and reliability that delivers safe signal isolation critical in high temperature industrial applications.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-4023-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4023-ND
Transistor, Photovoltaic Output Optoisolators 516-4023-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SO Stretched

Optoisolator Transistor Output 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-K49U-000E
High Speed Optocouplers ACPL-K49U-000E
High Speed Optocouplers Optocoupler

High Speed Optocouplers Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-K49U-000E 516-4023-ND ACPL-K49U-000E
Product Name Wide Operating Temperature R²Coupler™ 20kBd Digital Optocoupler Configurable as Low Power, Low Leakage Phototransistor Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Phototransistor Phototransistor
Approvals UL 1577, CSA, IEC/EN/DIN
Package Type SO-8 "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-1897-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details