Broadcom Inc. 2.5A Gate Drive Optocoupler with Integrated Flyback Controller for Isolated DC-DC Converter ACPL-302J-000E

Description
The Avago ACPL-302J is a 2.5A gate drive optocoupler device with integrated flyback controller for isolated DC-DC converter. The device also features integrated active Miller clamp, IGBT DESAT detection, and Under Voltage Lock-Out (UVLO) with feedback. The fast propagation delay with excellent timing skew performance enables excellent timing control and efficiency. This full-feature optocoupler device comes in a compact, surface-mountable SO-16 package for space saving. With a 2.5A rail-to-rail output, the device is ideal for driving IGBTs and power MOSFETs in industrial power inverter and motor drive applications.
Request a Quote Datasheet
Description
The Avago ACPL-302J is a 2.5A gate drive optocoupler device with integrated flyback controller for isolated DC-DC converter. The device also features integrated active Miller clamp, IGBT DESAT detection, and Under Voltage Lock-Out (UVLO) with feedback. The fast propagation delay with excellent timing skew performance enables excellent timing control and efficiency. This full-feature optocoupler device comes in a compact, surface-mountable SO-16 package for space saving. With a 2.5A rail-to-rail output, the device is ideal for driving IGBTs and power MOSFETs in industrial power inverter and motor drive applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5A Gate Drive Optocoupler with Integrated Flyback Controller for Isolated DC-DC Converter - ACPL-302J-000E - Broadcom Inc.
San Jose, CA, USA
2.5A Gate Drive Optocoupler with Integrated Flyback Controller for Isolated DC-DC Converter
ACPL-302J-000E
2.5A Gate Drive Optocoupler with Integrated Flyback Controller for Isolated DC-DC Converter ACPL-302J-000E
The Avago ACPL-302J is a 2.5A gate drive optocoupler device with integrated flyback controller for isolated DC-DC converter. The device also features integrated active Miller clamp, IGBT DESAT detection, and Under Voltage Lock-Out (UVLO) with feedback. The fast propagation delay with excellent timing skew performance enables excellent timing control and efficiency. This full-feature optocoupler device comes in a compact, surface-mountable SO-16 package for space saving. With a 2.5A rail-to-rail output, the device is ideal for driving IGBTs and power MOSFETs in industrial power inverter and motor drive applications.

The Avago ACPL-302J is a 2.5A gate drive optocoupler device with integrated flyback controller for isolated DC-DC converter. The device also features integrated active Miller clamp, IGBT DESAT detection, and Under Voltage Lock-Out (UVLO) with feedback. The fast propagation delay with excellent timing skew performance enables excellent timing control and efficiency. This full-feature optocoupler device comes in a compact, surface-mountable SO-16 package for space saving. With a 2.5A rail-to-rail output, the device is ideal for driving IGBTs and power MOSFETs in industrial power inverter and motor drive applications.

Supplier's Site
Isolators - Gate Drivers - ACPL-302J-000E - 859278-ACPL-302J-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-302J-000E
859278-ACPL-302J-000E
Isolators - Gate Drivers - ACPL-302J-000E 859278-ACPL-302J-000E
Manufacturer: Broadcom Limited Win Source Part Number: 859278-ACPL-302J-000 E Operating Temperature Range: -40°C ~ 105°C Features: 2.5A Gate Driver Optical Coupling 5000Vrms Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Bulk Mounting: Surface Mount Family Name: ACPL-302 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3748, ACPL-302J-000E-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 859278-ACPL-302J-000E
Operating Temperature Range: -40°C ~ 105°C
Features: 2.5A Gate Driver Optical Coupling 5000Vrms Channel 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Bulk
Mounting: Surface Mount
Family Name: ACPL-302
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-3748, ACPL-302J-000E-ND

Buy Now Datasheet
Isolators - Gate Drivers - 516-3748-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3748-ND
Isolators - Gate Drivers 516-3748-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SOIC

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SOIC

Buy Now Datasheet
Optocoupler, Gate Drive, 5Kv, Wsoic-16; No. Of Channels Broadcom - 58Y4427 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 5Kv, Wsoic-16; No. Of Channels Broadcom
58Y4427
Optocoupler, Gate Drive, 5Kv, Wsoic-16; No. Of Channels Broadcom 58Y4427
OPTOCOUPLER, GATE DRIVE, 5KV, WSOIC-16; No. of Channels:1 Channel; Optocoupler Case Style:WSOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:ACPL Series; SVHC:No SVHC (12-Jan-2017); No. of Channels:1Cha RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 5KV, WSOIC-16; No. of Channels:1 Channel; Optocoupler Case Style:WSOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:ACPL Series; SVHC:No SVHC (12-Jan-2017); No. of Channels:1Cha RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-302J-000E
Logic Output Optocouplers ACPL-302J-000E
Logic Output Optocouplers Gate Drive Optocoupler

Logic Output Optocouplers Gate Drive Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-302J-000E 859278-ACPL-302J-000E 516-3748-ND 58Y4427 ACPL-302J-000E
Product Name 2.5A Gate Drive Optocoupler with Integrated Flyback Controller for Isolated DC-DC Converter Isolators - Gate Drivers - ACPL-302J-000E Isolators - Gate Drivers Optocoupler, Gate Drive, 5Kv, Wsoic-16; No. Of Channels Broadcom Logic Output Optocouplers
Input DC
Approvals UL 1577, CSA; IEC/EN/DIN EN 60747-5-5
Package Type SO-16 "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount; 16-SOIC Surface Mount WSOIC
Lead Length 0.0850 inch (2.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8221DC-A-ISR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details