Broadcom Inc. 3.3V/5V High Speed Digital CMOS Optocoupler ACPL-074L-000E

Description
The dual-channel ACPL-074L digital optocouplers have a 15MBd minimum data rate. The digital optocouplers utilize the latest CMOS IC technology to achieve outstanding high speed performance with very low power consumption. The basic building blocks of the ACPL-074L include high speed LEDs and CMOS detector ICs. Each detector incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver. ACPL-074L optocouplers are available in the SOIC-8 package style. Avago also offers the same performance in the single channel ACPL-071L and ACPL-M75L.
Request a Quote Datasheet
Description
The dual-channel ACPL-074L digital optocouplers have a 15MBd minimum data rate. The digital optocouplers utilize the latest CMOS IC technology to achieve outstanding high speed performance with very low power consumption. The basic building blocks of the ACPL-074L include high speed LEDs and CMOS detector ICs. Each detector incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver. ACPL-074L optocouplers are available in the SOIC-8 package style. Avago also offers the same performance in the single channel ACPL-071L and ACPL-M75L.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V/5V High Speed Digital CMOS Optocoupler - ACPL-074L-000E - Broadcom Inc.
San Jose, CA, USA
3.3V/5V High Speed Digital CMOS Optocoupler
ACPL-074L-000E
3.3V/5V High Speed Digital CMOS Optocoupler ACPL-074L-000E
The dual-channel ACPL-074L digital optocouplers have a 15MBd minimum data rate. The digital optocouplers utilize the latest CMOS IC technology to achieve outstanding high speed performance with very low power consumption. The basic building blocks of the ACPL-074L include high speed LEDs and CMOS detector ICs. Each detector incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver. ACPL-074L optocouplers are available in the SOIC-8 package style. Avago also offers the same performance in the single channel ACPL-071L and ACPL-M75L.

The dual-channel ACPL-074L digital optocouplers have a 15MBd minimum data rate.
The digital optocouplers utilize the latest CMOS IC technology to achieve outstanding high speed performance with very low power consumption.
The basic building blocks of the ACPL-074L include high speed LEDs and CMOS detector ICs. Each detector incorporates an integrated photodiode, a high speed transimpedance amplifier, and a voltage comparator with an output driver.
ACPL-074L optocouplers are available in the SOIC-8 package style.
Avago also offers the same performance in the single channel ACPL-071L and ACPL-M75L.

Supplier's Site
Singapore, Singapore
SOIC Signal Isolator and Optocoupler
902-ACPL-074L-000E
SOIC Signal Isolator and Optocoupler 902-ACPL-074L-000E
2-CH High Speed Logic Output Optocoupler, Push-Pull, SOIC Product overview: ACPL-074L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-074L-000E can be used for catalog matching and distributor lookup.

2-CH High Speed Logic Output Optocoupler, Push-Pull, SOIC Product overview: ACPL-074L-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-074L-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 516-2172-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-2172-5-ND
Logic Output Optoisolators 516-2172-5-ND
Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 10kV/µs CMTI 8-SO Tall

Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 3750Vrms 2 Channel 10kV/µs CMTI 8-SO Tall

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-074L-000E
High Speed Optocouplers ACPL-074L-000E
High Speed Optocouplers Digital Optocouplers

High Speed Optocouplers Digital Optocouplers

Buy Now Datasheet
Optocoupler, Smd, Dual, Cmos; No. Of Channels Broadcom - 58Y4398 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Dual, Cmos; No. Of Channels Broadcom
58Y4398
Optocoupler, Smd, Dual, Cmos; No. Of Channels Broadcom 58Y4398
OPTOCOUPLER, SMD, DUAL, CMOS; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Baud Rate:15Mbaud; CMR:15kV/µs; Input RoHS Compliant: Yes

OPTOCOUPLER, SMD, DUAL, CMOS; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:15Mbaud; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Baud Rate:15Mbaud; CMR:15kV/µs; Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-074L-000E 902-ACPL-074L-000E 516-2172-5-ND ACPL-074L-000E 58Y4398
Product Name 3.3V/5V High Speed Digital CMOS Optocoupler SOIC Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers Optocoupler, Smd, Dual, Cmos; No. Of Channels Broadcom
Input AC; DC DC DC
Output Photodiode PUSH-PULL Push-Pull, Totem Pole
Package Type SO-8 Package "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Rail/Tube Surface Mount SOIC
Lead Length 0.0748 inch (1.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 336-SI8231BC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details