Broadcom Inc. Isolated Voltage/Current Detectors ACPL-K370-000E

Description
The ACPL-K370 and ACPL-K376 are voltage/current threshold detection optocouplers. The ACPL-K376 is a low-current version of the ACPL-K370. To obtain lower current operation, the ACPL-K376 uses a high-efficiency AlGaAs LED which provides higher light output at lower drive currents. The devices utilize threshold sensing input buffer ICs which permit control of threshold levels over a wide range of input voltages with a single external resistor. The input buffer incorporates several features: hysteresis for extra noise immunity and switching immunity, a diode bridge for easy use with ac input signals, and internal clamping diodes to protect the buffer and LED from a wide range of over-voltage and over-current transients. Because threshold sensing is done prior to driving the LED, variations in optical coupling from the LED to the detector will have no effect on the threshold levels. The ACPL-K370's input buffer IC has a nominal turn on threshold of 3.8 volts (VTH+) and 2.77 mA (ITH+). The buffer IC for the ACPL-K376 was designed to permit a lower input current. The nominal turn on threshold for the ACPL-K376 is 3.8 volts (VTH+) and 1.32 mA (ITH+), which reduces power dissipation by 52%. The high gain output stage features an open collector output providing both TTL compatible saturation voltages and CMOS compatible breakdown voltages. By combining several unique functions in a single package, the user is provided with an ideal component for industrial control computer input boards and other applications where a predetermined input threshold level is desirable.
Request a Quote Datasheet
Description
The ACPL-K370 and ACPL-K376 are voltage/current threshold detection optocouplers. The ACPL-K376 is a low-current version of the ACPL-K370. To obtain lower current operation, the ACPL-K376 uses a high-efficiency AlGaAs LED which provides higher light output at lower drive currents. The devices utilize threshold sensing input buffer ICs which permit control of threshold levels over a wide range of input voltages with a single external resistor. The input buffer incorporates several features: hysteresis for extra noise immunity and switching immunity, a diode bridge for easy use with ac input signals, and internal clamping diodes to protect the buffer and LED from a wide range of over-voltage and over-current transients. Because threshold sensing is done prior to driving the LED, variations in optical coupling from the LED to the detector will have no effect on the threshold levels. The ACPL-K370's input buffer IC has a nominal turn on threshold of 3.8 volts (VTH+) and 2.77 mA (ITH+). The buffer IC for the ACPL-K376 was designed to permit a lower input current. The nominal turn on threshold for the ACPL-K376 is 3.8 volts (VTH+) and 1.32 mA (ITH+), which reduces power dissipation by 52%. The high gain output stage features an open collector output providing both TTL compatible saturation voltages and CMOS compatible breakdown voltages. By combining several unique functions in a single package, the user is provided with an ideal component for industrial control computer input boards and other applications where a predetermined input threshold level is desirable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated Voltage/Current Detectors - ACPL-K370-000E - Broadcom Inc.
San Jose, CA, USA
Isolated Voltage/Current Detectors
ACPL-K370-000E
Isolated Voltage/Current Detectors ACPL-K370-000E
The ACPL-K370 and ACPL-K376 are voltage/current threshold detection optocouplers. The ACPL-K376 is a low-current version of the ACPL-K370. To obtain lower current operation, the ACPL-K376 uses a high-efficiency AlGaAs LED which provides higher light output at lower drive currents. The devices utilize threshold sensing input buffer ICs which permit control of threshold levels over a wide range of input voltages with a single external resistor. The input buffer incorporates several features: hysteresis for extra noise immunity and switching immunity, a diode bridge for easy use with ac input signals, and internal clamping diodes to protect the buffer and LED from a wide range of over-voltage and over-current transients. Because threshold sensing is done prior to driving the LED, variations in optical coupling from the LED to the detector will have no effect on the threshold levels. The ACPL-K370's input buffer IC has a nominal turn on threshold of 3.8 volts (VTH+) and 2.77 mA (ITH+). The buffer IC for the ACPL-K376 was designed to permit a lower input current. The nominal turn on threshold for the ACPL-K376 is 3.8 volts (VTH+) and 1.32 mA (ITH+), which reduces power dissipation by 52%. The high gain output stage features an open collector output providing both TTL compatible saturation voltages and CMOS compatible breakdown voltages. By combining several unique functions in a single package, the user is provided with an ideal component for industrial control computer input boards and other applications where a predetermined input threshold level is desirable.

The ACPL-K370 and ACPL-K376 are voltage/current threshold detection optocouplers. The ACPL-K376 is a low-current version of the ACPL-K370. To obtain lower current operation, the ACPL-K376 uses a high-efficiency AlGaAs LED which provides higher light output at lower drive currents. The devices utilize threshold sensing input buffer ICs which permit control of threshold levels over a wide range of input voltages with a single external resistor.
The input buffer incorporates several features: hysteresis for extra noise immunity and switching immunity, a diode bridge for easy use with ac input signals, and internal clamping diodes to protect the buffer and LED from a wide range of over-voltage and over-current transients. Because threshold sensing is done prior to driving the LED, variations in optical coupling from the LED to the detector will have no effect on the threshold levels.
The ACPL-K370's input buffer IC has a nominal turn on threshold of 3.8 volts (VTH+) and 2.77 mA (ITH+). The buffer IC for the ACPL-K376 was designed to permit a lower input current. The nominal turn on threshold for the ACPL-K376 is 3.8 volts (VTH+) and 1.32 mA (ITH+), which reduces power dissipation by 52%.
The high gain output stage features an open collector output providing both TTL compatible saturation voltages and CMOS compatible breakdown voltages.
By combining several unique functions in a single package, the user is provided with an ideal component for industrial control computer input boards and other applications where a predetermined input threshold level is desirable.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-2603-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2603-5-ND
Transistor, Photovoltaic Output Optoisolators 516-2603-5-ND
Optoisolator Darlington Output 5000Vrms 1 Channel 8-SO Stretched

Optoisolator Darlington Output 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-K370-000E
Logic Output Optocouplers ACPL-K370-000E
Logic Output Optocouplers Optocoupler

Logic Output Optocouplers Optocoupler

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-K370-000E 516-2603-5-ND ACPL-K370-000E
Product Name Isolated Voltage/Current Detectors Transistor, Photovoltaic Output Optoisolators Logic Output Optocouplers
Input AC; DC AC; DC
Output Voltage/Current Detector Photodarlington
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type SSO-8 "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8235BD-AS3RTR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details