Broadcom ACPL-M21L-500E Optocoupler
Broadcom ACPL-M21L-500E Optocoupler
Broadcom ACPL-M21L-500E Optocoupler
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 5-SO
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 5-SO
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 5-SO
Manufacturer: Broadcom Limited
Win Source Part Number: 1135402-ACPL-M21L-50
Packaging: Reel
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Data Rate: 5MBd
Input Type: DC
Current - Output / Channel: 10mA
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 5-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 6-SOIC , 5 Leads
Current - DC Forward (If) (Maximum): 8mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Rise / Fall Time: 11ns, 11ns
Voltage - Forward (Vf): 1.5V
High Speed Logic Output Optocoupler, 1-CH, Push-Pull, SO, 3.75kV Product overview: ACPL-M21L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M21L-500E can be used for catalog matching and distributor lookup.
High Speed Optocouplers Optocoupler 5MBd
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbaud; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, 5MBAUD, 3.75KV, SOP-5 ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8304990 | 8304990P | 516-3142-2-ND | 1135402-ACPL-M21L-500E | 902-ACPL-M21L-500E | ACPL-M21L-500E | 96W0541 | 23AK0271 |
| Product Name | Optocouplers | Optocouplers | Logic Output Optoisolators | Hard To Find - ACPL-M21L-500E | 3.75kV Signal Isolator and Optocoupler | High Speed Optocouplers | Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Broadcom | Optocoupler, 5Mbaud, 3.75Kv, Sop-5 Rohs Compliant Broadcom |
| Input | DC | DC | DC; DC | DC | ||||
| Output | Cmos | Push-Pull, Totem Pole | Push-Pull, Totem Pole | PUSH-PULL | ||||
| Approvals | RoHS Compliant | RoHS Compliant | ||||||
| Mounting Option | Surface mount | SO | Surface Mount | Surface Mount | Tape and Reel | SOP | ||
| Rise Time | 0.0110 µs | 0.0110 µs | 0.0110 µs |