Broadcom Inc. DC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler ACPL-847-000E

Description
Avago ACPL-847 is a DC-input quad channel full-pitch transistor optocoupler which contains four light emitting diodes optically coupled to four separate transistors. It is packaged in a 16-pin DIP package. It is also available in wide-lead spacing option and lead bend SMD option with input-output isolation voltage at 5000 Vrms. Response time, tr, is typically 4 μs and minimum CTR is 50% at input current of 5 mA.
Request a Quote Datasheet
Description
Avago ACPL-847 is a DC-input quad channel full-pitch transistor optocoupler which contains four light emitting diodes optically coupled to four separate transistors. It is packaged in a 16-pin DIP package. It is also available in wide-lead spacing option and lead bend SMD option with input-output isolation voltage at 5000 Vrms. Response time, tr, is typically 4 μs and minimum CTR is 50% at input current of 5 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler - ACPL-847-000E - Broadcom Inc.
San Jose, CA, USA
DC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler
ACPL-847-000E
DC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler ACPL-847-000E
Avago ACPL-847 is a DC-input quad channel full-pitch transistor optocoupler which contains four light emitting diodes optically coupled to four separate transistors. It is packaged in a 16-pin DIP package. It is also available in wide-lead spacing option and lead bend SMD option with input-output isolation voltage at 5000 Vrms. Response time, tr, is typically 4 μs and minimum CTR is 50% at input current of 5 mA.

Avago ACPL-847 is a DC-input quad channel full-pitch transistor optocoupler which contains four light emitting diodes optically coupled to four separate transistors. It is packaged in a 16-pin DIP package.
It is also available in wide-lead spacing option and lead bend SMD option with input-output isolation voltage at 5000 Vrms. Response time, tr, is typically 4 μs and minimum CTR is 50% at input current of 5 mA.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-ACPL-847-000E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-ACPL-847-000E-ND
Transistor, Photovoltaic Output Optoisolators 516-ACPL-847-000E-ND
Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP

Optoisolator Transistor Output 5000Vrms 4 Channel 16-DIP

Buy Now Datasheet
Optocouplers - 6935952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6935952
Optocouplers 6935952
Broadcom ACPL-847-000E Optocoupler

Broadcom ACPL-847-000E Optocoupler

Supplier's Site
Optocouplers - 9226627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9226627
Optocouplers 9226627
Broadcom ACPL-847-000E Optocoupler

Broadcom ACPL-847-000E Optocoupler

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ACPL-847-000E
Transistor Output Optocouplers ACPL-847-000E
Transistor Output Optocouplers 5000 Vrms 50% CTR

Transistor Output Optocouplers 5000 Vrms 50% CTR

Buy Now Datasheet
Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Broadcom - 17M6527 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Broadcom
17M6527
Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Broadcom 17M6527
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; CTR Max:600% RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70V; CTR Max:600% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-847-000E 516-ACPL-847-000E-ND 6935952 ACPL-847-000E 17M6527
Product Name DC-Input Multi-Channel Full-Pitch Phototransistor Optocoupler Transistor, Photovoltaic Output Optoisolators Optocouplers Transistor Output Optocouplers Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Broadcom
Input AC DC DC
Output Phototransistor Phototransistor Phototransistor; Transistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-11 RoHS Compliant
Package Type 8-Pin SO "16-DIP (0.300"", 7.62mm)"
Mounting Option Surface Mount Through Hole Through hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI20N12AFXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details