Manufacturer: Broadcom Limited
Win Source Part Number: 1011712-ACPL-844-300
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 4
Vce Saturation (Max): 200mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: 16-SMD
Minimum DC Current Transfer Ratio: 20% @ 1mA
Maximum DC Current Transfer Ratio: 300% @ 1mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 25
Optoisolator Transistor Output 5000Vrms 4 Channel 16-SMD
Transistor Output Optocouplers 5000 Vrms 20% CTR
OPTOCOUPLER, PHOTOTRANSISTOR, 5000VRMS; No. of Channels:4 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1011712-ACPL-844-300E | 516-ACPL-844-300E-ND | ACPL-844-300E | 19M9315 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - ACPL-844-300E | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Phototransistor, 5000Vrms; No. Of Channels Broadcom |
| Input | AC; DC; AC, DC | AC; DC | ||
| Output | Phototransistor; Transistor | Phototransistor | ||
| Mounting Option | Surface Mount; 16-SMD | Surface Mount | Surface Mount DIP | |
| Forward Current | 50 milliamps | 50 milliamps | ||
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |