Broadcom Inc. Logic Output Optocouplers ACNW3410-300E

Description
Logic Output Optocouplers 3A Gate Drive Optocoupler
Datasheet
Description
Logic Output Optocouplers 3A Gate Drive Optocoupler
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACNW3410-300E
Logic Output Optocouplers ACNW3410-300E
Logic Output Optocouplers 3A Gate Drive Optocoupler

Logic Output Optocouplers 3A Gate Drive Optocoupler

Buy Now Datasheet
Optocoupler, Gate Drive, 5Kv, Smdip-8; No. Of Channels Broadcom - 69AC2264 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 5Kv, Smdip-8; No. Of Channels Broadcom
69AC2264
Optocoupler, Gate Drive, 5Kv, Smdip-8; No. Of Channels Broadcom 69AC2264
OPTOCOUPLER, GATE DRIVE, 5KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:SMDIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 5KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:SMDIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number ACNW3410-300E 69AC2264
Product Name Logic Output Optocouplers Optocoupler, Gate Drive, 5Kv, Smdip-8; No. Of Channels Broadcom
Mounting Option SMDIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 863-SI8233BB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details