Broadcom ACPL-K378-500E Optocoupler
ISOLATED VOLT/CURR DET,T/R+LF
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 759943 | 516-ACPL-K378-500ETR-ND |
| Product Name | Optocouplers | Special Purpose Isolators |
| Input | AC; DC | DC |
| Approvals | RoHS Compliant | |
| Mounting Option | SO-8 | Surface Mount |
| Package Type | "8-SOIC (0.268"", 6.81mm Width)" |