Logic Output Optoisolator Open Collector, Schottky Clamped 4000Vrms 1 Channel 15kV/µs CMTI 5-SO
Logic Output Optoisolator Open Collector, Schottky Clamped 4000Vrms 1 Channel 15kV/µs CMTI 5-SO
Logic Output Optoisolator Open Collector, Schottky Clamped 4000Vrms 1 Channel 15kV/µs CMTI 5-SO
1-Ch 4kV SOIC Optocoupler, 20mA FC, 15mA OC, 550ns PD Product overview: ACPL-M46T-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4kV, 20mA, 15mA, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4kV, 20mA, 15mA, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-M46T-500E can be used for catalog matching and distributor lookup.
Logic Output Optocouplers 1MBd 30k V/us
OPTOCOUPLER, GATE DRIVE, 4KV, SOIC-5 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-4130-2-ND | 902-ACPL-M46T-500E | ACPL-M46T-500E | 31AJ4440 |
| Product Name | Logic Output Optoisolators | 4kV 20mA 15mA SOIC Signal Isolator and Optocoupler | Logic Output Optocouplers | Optocoupler, Gate Drive, 4Kv, Soic-5 Rohs Compliant Broadcom |
| Input | DC | DC | ||
| Output | Open Collector, Schottky Clamped | |||
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 5 Leads" | |||
| Mounting Option | Surface Mount | Tape and Reel |