Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - ACPL-244-560E ACPL-244-560E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011660-ACPL-244-560 E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 4 Vce Saturation (Max): 400mV Isolation Voltage: 3000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 16-SO Minimum DC Current Transfer Ratio: 20% @ 1mA Maximum DC Current Transfer Ratio: 400% @ 1mA Switching Turn-On and Turn-Off Time: 3μs, 3μs Rise and Fall Time: 2μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011660-ACPL-244-560 E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 4 Vce Saturation (Max): 400mV Isolation Voltage: 3000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 16-SO Minimum DC Current Transfer Ratio: 20% @ 1mA Maximum DC Current Transfer Ratio: 400% @ 1mA Switching Turn-On and Turn-Off Time: 3μs, 3μs Rise and Fall Time: 2μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ACPL-244-560E - 1011660-ACPL-244-560E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-244-560E
1011660-ACPL-244-560E
Optoisolators - Transistor, Photovoltaic Output - ACPL-244-560E 1011660-ACPL-244-560E
Manufacturer: Broadcom Limited Win Source Part Number: 1011660-ACPL-244-560 E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 4 Vce Saturation (Max): 400mV Isolation Voltage: 3000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 16-SO Minimum DC Current Transfer Ratio: 20% @ 1mA Maximum DC Current Transfer Ratio: 400% @ 1mA Switching Turn-On and Turn-Off Time: 3μs, 3μs Rise and Fall Time: 2μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1011660-ACPL-244-560E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 4
Vce Saturation (Max): 400mV
Isolation Voltage: 3000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 16-SO
Minimum DC Current Transfer Ratio: 20% @ 1mA
Maximum DC Current Transfer Ratio: 400% @ 1mA
Switching Turn-On and Turn-Off Time: 3μs, 3μs
Rise and Fall Time: 2μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-3754-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3754-1-ND
Transistor, Photovoltaic Output Optoisolators 516-3754-1-ND
Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO

Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-3754-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3754-6-ND
Transistor, Photovoltaic Output Optoisolators 516-3754-6-ND
Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO

Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-3754-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3754-2-ND
Transistor, Photovoltaic Output Optoisolators 516-3754-2-ND
Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO

Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO

Buy Now Datasheet
Transistor Output Optocoupler, Half Pitch, 4, 3 Kv, 20 %, 50 Ma, Soic, 16 Rohs Compliant Broadcom - 58Y4422 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Half Pitch, 4, 3 Kv, 20 %, 50 Ma, Soic, 16 Rohs Compliant Broadcom
58Y4422
Transistor Output Optocoupler, Half Pitch, 4, 3 Kv, 20 %, 50 Ma, Soic, 16 Rohs Compliant Broadcom 58Y4422
Transistor Output Optocoupler, Half Pitch, 4, 3 kV, 20 %, 50 mA, SOIC, 16 RoHS Compliant: Yes

Transistor Output Optocoupler, Half Pitch, 4, 3 kV, 20 %, 50 mA, SOIC, 16 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Quad, Ac I/p, Vde; No. Of Channels Broadcom - 58Y4421 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Quad, Ac I/p, Vde; No. Of Channels Broadcom
58Y4421
Optocoupler, Quad, Ac I/p, Vde; No. Of Channels Broadcom 58Y4421
OPTOCOUPLER, QUAD, AC I/P, VDE; No. of Channels:4 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, QUAD, AC I/P, VDE; No. of Channels:4 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:80V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ACPL-244-560E
Transistor Output Optocouplers ACPL-244-560E
Transistor Output Optocouplers AC Phototx Coupler

Transistor Output Optocouplers AC Phototx Coupler

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1011660-ACPL-244-560E 516-3754-1-ND 58Y4422 58Y4421 ACPL-244-560E
Product Name Optoisolators - Transistor, Photovoltaic Output - ACPL-244-560E Transistor, Photovoltaic Output Optoisolators Transistor Output Optocoupler, Half Pitch, 4, 3 Kv, 20 %, 50 Ma, Soic, 16 Rohs Compliant Broadcom Optocoupler, Quad, Ac I/p, Vde; No. Of Channels Broadcom Transistor Output Optocouplers
Input AC; DC; AC, DC AC; DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount; 16-SO Surface Mount SOIC
Forward Current 50 milliamps 50 milliamps
Isolation Voltage 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8235BA-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details