Broadcom Inc. Optoisolators - Logic Output - ACNV4506-300E ACNV4506-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766921-ACNV4506-300E Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 10-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 30 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACNV4506 Categories: Isolators Manufacturer Package: 10-DIP Gull Wing Output Current per Channel: 15mA Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns Alternative Parts (Cross-Reference): ACNV4506-500E; Introduction Date: November 08, 2010 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 175
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766921-ACNV4506-300E Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 10-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 30 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACNV4506 Categories: Isolators Manufacturer Package: 10-DIP Gull Wing Output Current per Channel: 15mA Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns Alternative Parts (Cross-Reference): ACNV4506-500E; Introduction Date: November 08, 2010 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 175
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACNV4506-300E - 766921-ACNV4506-300E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACNV4506-300E
766921-ACNV4506-300E
Optoisolators - Logic Output - ACNV4506-300E 766921-ACNV4506-300E
Manufacturer: Broadcom Limited Win Source Part Number: 766921-ACNV4506-300E Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 10-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 30 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACNV4506 Categories: Isolators Manufacturer Package: 10-DIP Gull Wing Output Current per Channel: 15mA Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns Alternative Parts (Cross-Reference): ACNV4506-500E; Introduction Date: November 08, 2010 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 175

Manufacturer: Broadcom Limited
Win Source Part Number: 766921-ACNV4506-300E
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Package: 10-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 30 V
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Voltage - Isolation: 7500Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: ACNV4506
Categories: Isolators
Manufacturer Package: 10-DIP Gull Wing
Output Current per Channel: 15mA
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 30kV/μs
Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns
Alternative Parts (Cross-Reference): ACNV4506-500E;
Introduction Date: November 08, 2010
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 175

Buy Now Datasheet
Logic Output Optoisolators - 516-3443-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-3443-ND
Logic Output Optoisolators 516-3443-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 7500Vrms 1 Channel 30kV/µs CMTI 10-DIP Gull Wing

Logic Output Optoisolator Open Collector, Schottky Clamped 7500Vrms 1 Channel 30kV/µs CMTI 10-DIP Gull Wing

Buy Now Datasheet
SMD 25mA Signal Isolator and Optocoupler - 902-ACNV4506-300E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25mA Signal Isolator and Optocoupler
902-ACNV4506-300E
SMD 25mA Signal Isolator and Optocoupler 902-ACNV4506-300E
1-Ch DC Input Optocoupler, SMD, 25mA, 90% CTR Product overview: ACNV4506-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 25mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACNV4506-300E can be used for catalog matching and distributor lookup.

1-Ch DC Input Optocoupler, SMD, 25mA, 90% CTR Product overview: ACNV4506-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 25mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACNV4506-300E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACNV4506-300E
Logic Output Optocouplers ACNV4506-300E
Logic Output Optocouplers IPM w/ Gate Drive IF PWD 200ns

Logic Output Optocouplers IPM w/ Gate Drive IF PWD 200ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 766921-ACNV4506-300E 516-3443-ND 902-ACNV4506-300E ACNV4506-300E
Product Name Optoisolators - Logic Output - ACNV4506-300E Logic Output Optoisolators SMD 25mA Signal Isolator and Optocoupler Logic Output Optocouplers
Input DC; DC DC DC
Output Open Collector, Schottky Clamped Open Collector, Schottky Clamped
Mounting Option Surface Mount Surface Mount Rail/Tube
Isolation Voltage 7500 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8234AB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details