Broadcom Inc. Optocouplers ACPL-247-560E

Description
Phototx Coupler Quad, LF+T/R+VDE
Request a Quote Datasheet
Description
Phototx Coupler Quad, LF+T/R+VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1744147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1744147
Optocouplers 1744147
Phototx Coupler Quad, LF+T/R+VDE

Phototx Coupler Quad, LF+T/R+VDE

Supplier's Site
Optocouplers - 1743609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1743609
Optocouplers 1743609
Phototx Coupler Quad, LF+T/R+VDE

Phototx Coupler Quad, LF+T/R+VDE

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-2219-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2219-1-ND
Transistor, Photovoltaic Output Optoisolators 516-2219-1-ND
Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO

Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2219-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2219-2-ND
Transistor, Photovoltaic Output Optoisolators 516-2219-2-ND
Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO

Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2219-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2219-6-ND
Transistor, Photovoltaic Output Optoisolators 516-2219-6-ND
Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO

Optoisolator Transistor Output 3000Vrms 4 Channel 16-SO

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - ACPL-247-560E - 1011661-ACPL-247-560E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-247-560E
1011661-ACPL-247-560E
Optoisolators - Transistor, Photovoltaic Output - ACPL-247-560E 1011661-ACPL-247-560E
Manufacturer: Broadcom Limited Win Source Part Number: 1011661-ACPL-247-560 E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 4 Vce Saturation (Max): 400mV Isolation Voltage: 3000Vrms Family Name: ACPL-247 Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 16-SO Minimum DC Current Transfer Ratio: 100% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Switching Turn-On and Turn-Off Time: 3μs, 3μs Rise and Fall Time: 2μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): IS2801-4; SFH6916; TLP281-4(GB); Introduction Date: November 15, 2007 ECCN: EAR99 Country of Origin: China, Singapore Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1011661-ACPL-247-560E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 4
Vce Saturation (Max): 400mV
Isolation Voltage: 3000Vrms
Family Name: ACPL-247
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 16-SO
Minimum DC Current Transfer Ratio: 100% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Switching Turn-On and Turn-Off Time: 3μs, 3μs
Rise and Fall Time: 2μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): IS2801-4; SFH6916; TLP281-4(GB);
Introduction Date: November 15, 2007
ECCN: EAR99
Country of Origin: China, Singapore
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Transistor Output Optocoupler, Half Pitch, 4, 3 Kv, 100 %, 50 Ma, Soic, 16 Rohs Compliant Broadcom - 58Y4426 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Half Pitch, 4, 3 Kv, 100 %, 50 Ma, Soic, 16 Rohs Compliant Broadcom
58Y4426
Transistor Output Optocoupler, Half Pitch, 4, 3 Kv, 100 %, 50 Ma, Soic, 16 Rohs Compliant Broadcom 58Y4426
Transistor Output Optocoupler, Half Pitch, 4, 3 kV, 100 %, 50 mA, SOIC, 16 RoHS Compliant: Yes

Transistor Output Optocoupler, Half Pitch, 4, 3 kV, 100 %, 50 mA, SOIC, 16 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor, 3Kv, Soic-16; No. Of Channels Broadcom - 58Y4425 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3Kv, Soic-16; No. Of Channels Broadcom
58Y4425
Optocoupler, Transistor, 3Kv, Soic-16; No. Of Channels Broadcom 58Y4425
OPTOCOUPLER, TRANSISTOR, 3KV, SOIC-16; No. of Channels:4 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3KV, SOIC-16; No. of Channels:4 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:3kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ACPL-247-560E
Transistor Output Optocouplers ACPL-247-560E
Transistor Output Optocouplers Phototx Coupler Quad

Transistor Output Optocouplers Phototx Coupler Quad

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1744147 516-2219-1-ND 1011661-ACPL-247-560E 58Y4426 58Y4425 ACPL-247-560E
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - ACPL-247-560E Transistor Output Optocoupler, Half Pitch, 4, 3 Kv, 100 %, 50 Ma, Soic, 16 Rohs Compliant Broadcom Optocoupler, Transistor, 3Kv, Soic-16; No. Of Channels Broadcom Transistor Output Optocouplers
Input DC DC DC; DC
Output Phototransistor; Transistor Phototransistor Phototransistor; Transistor
Approvals RoHS Compliant
Mounting Option Surface mount Surface Mount Surface Mount; 16-SO SOIC
Rise Time 2 µs 2 µs 2 µs
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8231BB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details