Broadcom Inc. Wide Operating Temperature 2.5Amp Output Current IGBT Gate Drive R2CouplerTM ACPL-312U-000E

Description
The ACPL-312U gate drive optocoupler contains an AIGaAs LED. The LEDis optically coupled to an integrated circuit with a power outputstage. This wide operating temperature optocoupler is ideally suitedfor driving power IGBTs and MOSFETs used in wide operating temperaturemotor control inverter and DC-DC converters applications. The highoperating voltage range of the output stage provides the drive voltagesrequired by gate controlled devices. The voltage and current suppliedby these optocouplers make them ideally suited for directly drivingIGBTs with ratings up to 1200 V/ 100 A. For IGBTs with higher ratings,the ACPL-312U series can be used to drive a discrete power stage whichdrives the IGBT gate.
Request a Quote Datasheet
Description
The ACPL-312U gate drive optocoupler contains an AIGaAs LED. The LEDis optically coupled to an integrated circuit with a power outputstage. This wide operating temperature optocoupler is ideally suitedfor driving power IGBTs and MOSFETs used in wide operating temperaturemotor control inverter and DC-DC converters applications. The highoperating voltage range of the output stage provides the drive voltagesrequired by gate controlled devices. The voltage and current suppliedby these optocouplers make them ideally suited for directly drivingIGBTs with ratings up to 1200 V/ 100 A. For IGBTs with higher ratings,the ACPL-312U series can be used to drive a discrete power stage whichdrives the IGBT gate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide Operating Temperature 2.5Amp Output Current IGBT Gate Drive R<sup>2</sup>Coupler<sup>TM</sup> - ACPL-312U-000E - Broadcom Inc.
San Jose, CA, USA
Wide Operating Temperature 2.5Amp Output Current IGBT Gate Drive R2CouplerTM
ACPL-312U-000E
Wide Operating Temperature 2.5Amp Output Current IGBT Gate Drive R2CouplerTM ACPL-312U-000E
The ACPL-312U gate drive optocoupler contains an AIGaAs LED. The LEDis optically coupled to an integrated circuit with a power outputstage. This wide operating temperature optocoupler is ideally suitedfor driving power IGBTs and MOSFETs used in wide operating temperaturemotor control inverter and DC-DC converters applications. The highoperating voltage range of the output stage provides the drive voltagesrequired by gate controlled devices. The voltage and current suppliedby these optocouplers make them ideally suited for directly drivingIGBTs with ratings up to 1200 V/ 100 A. For IGBTs with higher ratings,the ACPL-312U series can be used to drive a discrete power stage whichdrives the IGBT gate.

The ACPL-312U gate drive optocoupler contains an AIGaAs LED. The LEDis optically coupled to an integrated circuit with a power outputstage. This wide operating temperature optocoupler is ideally suitedfor driving power IGBTs and MOSFETs used in wide operating temperaturemotor control inverter and DC-DC converters applications. The highoperating voltage range of the output stage provides the drive voltagesrequired by gate controlled devices. The voltage and current suppliedby these optocouplers make them ideally suited for directly drivingIGBTs with ratings up to 1200 V/ 100 A. For IGBTs with higher ratings,the ACPL-312U series can be used to drive a discrete power stage whichdrives the IGBT gate.

Supplier's Site
Isolators - Gate Drivers - 516-ACPL-312U-000E-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACPL-312U-000E-ND
Isolators - Gate Drivers 516-ACPL-312U-000E-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-312U-000E
Logic Output Optocouplers ACPL-312U-000E
Logic Output Optocouplers Gate Drive Opto

Logic Output Optocouplers Gate Drive Opto

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-312U-000E 516-ACPL-312U-000E-ND ACPL-312U-000E
Product Name Wide Operating Temperature 2.5Amp Output Current IGBT Gate Drive R2CouplerTM Isolators - Gate Drivers Logic Output Optocouplers
Input AC; DC
Output IGBT Gate Driver
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type DIP 8 "8-DIP (0.300"", 7.62mm)"
Mounting Option Surface Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 2766038 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details