Broadcom Inc. 2.5A Gate Drive Optocoupler with Integrated LED Driver, Active Miller Clamp, DESAT Detection, and Fault & UVLO Status Feedback ACPL-336J-000E

Description
The Avago ACPL-336J is a fully featured 2.5A smart gate drive optocoupler device capable of driving high power MOSFET or IGBT directly. The device features rail-to-rail output with high current, integrated LED driver, active Miller clamp, high desaturation (DESAT) blanking current source, and Under Voltage Lock-Out (ULVO) feedback control circuit, providing a complete cost-effective gate drive solution for motor control and power inverter applications. The ACPL-336J is available in a compact, surface-mountable SO-16 package. Avago isolation products provide reinforced insulation and reliability that delivers safe signal isolation critical in high voltage and noisy industrial applications.
Request a Quote Datasheet
Description
The Avago ACPL-336J is a fully featured 2.5A smart gate drive optocoupler device capable of driving high power MOSFET or IGBT directly. The device features rail-to-rail output with high current, integrated LED driver, active Miller clamp, high desaturation (DESAT) blanking current source, and Under Voltage Lock-Out (ULVO) feedback control circuit, providing a complete cost-effective gate drive solution for motor control and power inverter applications. The ACPL-336J is available in a compact, surface-mountable SO-16 package. Avago isolation products provide reinforced insulation and reliability that delivers safe signal isolation critical in high voltage and noisy industrial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5A Gate Drive Optocoupler with Integrated LED Driver, Active Miller Clamp, DESAT Detection, and Fault & UVLO Status Feedback - ACPL-336J-000E - Broadcom Inc.
San Jose, CA, USA
2.5A Gate Drive Optocoupler with Integrated LED Driver, Active Miller Clamp, DESAT Detection, and Fault & UVLO Status Feedback
ACPL-336J-000E
2.5A Gate Drive Optocoupler with Integrated LED Driver, Active Miller Clamp, DESAT Detection, and Fault & UVLO Status Feedback ACPL-336J-000E
The Avago ACPL-336J is a fully featured 2.5A smart gate drive optocoupler device capable of driving high power MOSFET or IGBT directly. The device features rail-to-rail output with high current, integrated LED driver, active Miller clamp, high desaturation (DESAT) blanking current source, and Under Voltage Lock-Out (ULVO) feedback control circuit, providing a complete cost-effective gate drive solution for motor control and power inverter applications. The ACPL-336J is available in a compact, surface-mountable SO-16 package. Avago isolation products provide reinforced insulation and reliability that delivers safe signal isolation critical in high voltage and noisy industrial applications.

The Avago ACPL-336J is a fully featured 2.5A smart gate drive optocoupler device capable of driving high power MOSFET or IGBT directly. The device features rail-to-rail output with high current, integrated LED driver, active Miller clamp, high desaturation (DESAT) blanking current source, and Under Voltage Lock-Out (ULVO) feedback control circuit, providing a complete cost-effective gate drive solution for motor control and power inverter applications. The ACPL-336J is available in a compact, surface-mountable SO-16 package.
Avago isolation products provide reinforced insulation and reliability that delivers safe signal isolation critical in high voltage and noisy industrial applications.

Supplier's Site
Isolators - Gate Drivers - ACPL-336J-000E - 1011675-ACPL-336J-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-336J-000E
1011675-ACPL-336J-000E
Isolators - Gate Drivers - ACPL-336J-000E 1011675-ACPL-336J-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1011675-ACPL-336J-00 0E Packaging: Tube/Rail Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.55V Number of Channels: 1 Common Mode Transient Immunity (Min): 30kV/μs Propagation Delay tpLH / tpHL (Max): 220ns, 250ns Isolation Voltage: 5000Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 120ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 80ns, 45ns Continuous forward current- Max: 20mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 45

Manufacturer: Broadcom Limited
Win Source Part Number: 1011675-ACPL-336J-000E
Packaging: Tube/Rail
Approvals: CSA, IEC/EN/DIN, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Forward Voltage: 1.55V
Number of Channels: 1
Common Mode Transient Immunity (Min): 30kV/μs
Propagation Delay tpLH / tpHL (Max): 220ns, 250ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 120ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SO
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 80ns, 45ns
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 45

Buy Now Datasheet
Isolators - Gate Drivers - 516-3749-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3749-ND
Isolators - Gate Drivers 516-3749-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-336J-000E
Logic Output Optocouplers ACPL-336J-000E
Logic Output Optocouplers 2.5A IGBT Gate Drive Optocoupler 15V-30V

Logic Output Optocouplers 2.5A IGBT Gate Drive Optocoupler 15V-30V

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-336J-000E 1011675-ACPL-336J-000E 516-3749-ND ACPL-336J-000E
Product Name 2.5A Gate Drive Optocoupler with Integrated LED Driver, Active Miller Clamp, DESAT Detection, and Fault & UVLO Status Feedback Isolators - Gate Drivers - ACPL-336J-000E Isolators - Gate Drivers Logic Output Optocouplers
Input DC
Approvals UL 1577, VISO = 5000 VRMS for 1 min, CSA, IEC/EN/DIN EN 60747-5-5 VIORM = 1414 VPEAK
Package Type SO-16 "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount; 16-SO Surface Mount
Lead Length 0.0850 inch (2.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI82338D-D-ISRTR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0120 µs
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers