Broadcom Inc. Isolators - Gate Drivers ACPL-34JT-500E

Description
OPTOISO 5KV 1CH GATE DVR 16SO
Request a Quote Datasheet
Description
OPTOISO 5KV 1CH GATE DVR 16SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 516-ACPL-34JT-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACPL-34JT-500EDKR-ND
Isolators - Gate Drivers 516-ACPL-34JT-500EDKR-ND
OPTOISO 5KV 1CH GATE DVR 16SO

OPTOISO 5KV 1CH GATE DVR 16SO

Buy Now Datasheet
Isolators - Gate Drivers - 516-ACPL-34JT-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACPL-34JT-500ETR-ND
Isolators - Gate Drivers 516-ACPL-34JT-500ETR-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO

Buy Now Datasheet
Isolators - Gate Drivers - 516-ACPL-34JT-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-ACPL-34JT-500ECT-ND
Isolators - Gate Drivers 516-ACPL-34JT-500ECT-ND
OPTOISO 5KV 1CH GATE DVR 16SO

OPTOISO 5KV 1CH GATE DVR 16SO

Buy Now Datasheet
Isolators - Gate Drivers - ACPL-34JT-500E - 859282-ACPL-34JT-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-34JT-500E
859282-ACPL-34JT-500E
Isolators - Gate Drivers - ACPL-34JT-500E 859282-ACPL-34JT-500E
Manufacturer: Broadcom Limited Win Source Part Number: 859282-ACPL-34JT-500 E Series: Automotive, AEC-Q100, R²Coupler™ Operating Temperature Range: -40°C ~ 125°C Features: 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACPL-34 Categories: Isolators Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 859282-ACPL-34JT-500E
Series: Automotive, AEC-Q100, R²Coupler™
Operating Temperature Range: -40°C ~ 125°C
Features: 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACPL-34
Categories: Isolators
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Optocoupler, Gate Drive, 5Kv, Soic-16 Rohs Compliant Broadcom - 31AJ4458 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 5Kv, Soic-16 Rohs Compliant Broadcom
31AJ4458
Optocoupler, Gate Drive, 5Kv, Soic-16 Rohs Compliant Broadcom 31AJ4458
OPTOCOUPLER, GATE DRIVE, 5KV, SOIC-16 ROHS COMPLIANT: YES

OPTOCOUPLER, GATE DRIVE, 5KV, SOIC-16 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-34JT-500E
High Speed Optocouplers ACPL-34JT-500E
High Speed Optocouplers Optocouplers

High Speed Optocouplers Optocouplers

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-ACPL-34JT-500EDKR-ND 859282-ACPL-34JT-500E 31AJ4458 ACPL-34JT-500E
Product Name Isolators - Gate Drivers Isolators - Gate Drivers - ACPL-34JT-500E Optocoupler, Gate Drive, 5Kv, Soic-16 Rohs Compliant Broadcom High Speed Optocouplers
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount; 16-SO
Isolation Voltage 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3033ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details