Broadcom Inc. Logic Output Optoisolators ACPL-K75T-560E

Description
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 2 Channel 25kV/µs CMTI 8-SO Stretched
Request a Quote Datasheet
Description
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 2 Channel 25kV/µs CMTI 8-SO Stretched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - ACPL-K75T-560E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
ACPL-K75T-560E-ND
Logic Output Optoisolators ACPL-K75T-560E-ND
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 2 Channel 25kV/µs CMTI 8-SO Stretched

Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 2 Channel 25kV/µs CMTI 8-SO Stretched

Buy Now Datasheet
Optocoupler, Digital, 5Kv, Sso-8 Rohs Compliant Broadcom - 31AJ4439 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 5Kv, Sso-8 Rohs Compliant Broadcom
31AJ4439
Optocoupler, Digital, 5Kv, Sso-8 Rohs Compliant Broadcom 31AJ4439
OPTOCOUPLER, DIGITAL, 5KV, SSO-8 ROHS COMPLIANT: YES

OPTOCOUPLER, DIGITAL, 5KV, SSO-8 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-K75T-560E
High Speed Optocouplers ACPL-K75T-560E
High Speed Optocouplers Automotive Optocpler

High Speed Optocouplers Automotive Optocpler

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number ACPL-K75T-560E-ND 31AJ4439 ACPL-K75T-560E
Product Name Logic Output Optoisolators Optocoupler, Digital, 5Kv, Sso-8 Rohs Compliant Broadcom High Speed Optocouplers
Input DC
Output Push-Pull, Totem Pole
Package Type "8-SOIC (0.268"", 6.81mm Width)"
Mounting Option Surface Mount
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 863-SI8230AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details