Broadcom Inc. Automotive High Precision DC Voltage Isolation Sensor ACPL-C87BT-000E

Description
The ACPL-C87AT/C87BT automotive isolation amplifiers utilize superior optical coupling technology, with sigma-delta (σ−δ) analog-to-digital converter, chopper stabilized amplifiers, and a fully differential circuit topology to provide unequaled isolation-mode noise rejection, low offset, high gain accuracy and stability ACPL-C87AT (±1% gain tolerance) and ACPL-C87BT (±0.5% gain tolerance) are designed for high precision DC voltage sensing in electronic motor drivers, DC/DC and AC/DC converters and battery monitoring system. The ACPL-C87AT/C87BT features high input impedance and operate with full span of analog input voltage up to 2.46V. The shutdown feature provides power savin and can be controlled from an external source such as a microprocessor. The high common-mode transient immunity (15kV/µs) of the ACPL-C87AT/C87BT maintains precision and stability needed to accurately monitor DC rail voltage in high noise motor control environment. This galvanic safe isolation solution is delivered in a compact, surface mount stretched SO-8 (SSO-8) package that meets worldwide regulatory safety standards. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.
Datasheet
Description
The ACPL-C87AT/C87BT automotive isolation amplifiers utilize superior optical coupling technology, with sigma-delta (σ−δ) analog-to-digital converter, chopper stabilized amplifiers, and a fully differential circuit topology to provide unequaled isolation-mode noise rejection, low offset, high gain accuracy and stability ACPL-C87AT (±1% gain tolerance) and ACPL-C87BT (±0.5% gain tolerance) are designed for high precision DC voltage sensing in electronic motor drivers, DC/DC and AC/DC converters and battery monitoring system. The ACPL-C87AT/C87BT features high input impedance and operate with full span of analog input voltage up to 2.46V. The shutdown feature provides power savin and can be controlled from an external source such as a microprocessor. The high common-mode transient immunity (15kV/µs) of the ACPL-C87AT/C87BT maintains precision and stability needed to accurately monitor DC rail voltage in high noise motor control environment. This galvanic safe isolation solution is delivered in a compact, surface mount stretched SO-8 (SSO-8) package that meets worldwide regulatory safety standards. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive High Precision DC Voltage Isolation Sensor - ACPL-C87BT-000E - Broadcom Inc.
San Jose, CA, USA
Automotive High Precision DC Voltage Isolation Sensor
ACPL-C87BT-000E
Automotive High Precision DC Voltage Isolation Sensor ACPL-C87BT-000E
The ACPL-C87AT/C87BT automotive isolation amplifiers utilize superior optical coupling technology, with sigma-delta (σ−δ) analog-to-digital converter, chopper stabilized amplifiers, and a fully differential circuit topology to provide unequaled isolation-mode noise rejection, low offset, high gain accuracy and stability ACPL-C87AT (±1% gain tolerance) and ACPL-C87BT (±0.5% gain tolerance) are designed for high precision DC voltage sensing in electronic motor drivers, DC/DC and AC/DC converters and battery monitoring system. The ACPL-C87AT/C87BT features high input impedance and operate with full span of analog input voltage up to 2.46V. The shutdown feature provides power savin and can be controlled from an external source such as a microprocessor. The high common-mode transient immunity (15kV/µs) of the ACPL-C87AT/C87BT maintains precision and stability needed to accurately monitor DC rail voltage in high noise motor control environment. This galvanic safe isolation solution is delivered in a compact, surface mount stretched SO-8 (SSO-8) package that meets worldwide regulatory safety standards. Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.

The ACPL-C87AT/C87BT automotive isolation amplifiers utilize superior optical coupling technology, with sigma-delta (Σ−Δ) analog-to-digital converter, chopper stabilized amplifiers, and a fully differential circuit topology to provide unequaled isolation-mode noise rejection, low offset, high gain accuracy and stability
ACPL-C87AT (±1% gain tolerance) and ACPL-C87BT (±0.5% gain tolerance) are designed for high precision DC voltage sensing in electronic motor drivers, DC/DC and AC/DC converters and battery monitoring system. The ACPL-C87AT/C87BT features high input impedance and operate with full span of analog input voltage up to 2.46V. The shutdown feature provides power savin and can be controlled from an external source such as a microprocessor.
The high common-mode transient immunity (15kV/µs) of the ACPL-C87AT/C87BT maintains precision and stability needed to accurately monitor DC rail voltage in high noise motor control environment. This galvanic safe isolation solution is delivered in a compact, surface mount stretched SO-8 (SSO-8) package that meets worldwide regulatory safety standards.
Avago R2Coupler isolation products provide the reinforced insulation and reliability needed for critical automotive and high temperature industrial applications.

Supplier's Site
Sensor, Dc Voltage Isolation, Automotive; No. Of Channels Broadcom - 58Y4326 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Dc Voltage Isolation, Automotive; No. Of Channels Broadcom
58Y4326
Sensor, Dc Voltage Isolation, Automotive; No. Of Channels Broadcom 58Y4326
SENSOR, DC VOLTAGE ISOLATION, AUTOMOTIVE; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:100kHz; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:15mA; RoHS Compliant: Yes

SENSOR, DC VOLTAGE ISOLATION, AUTOMOTIVE; No. of Channels:1 Channel; Optocoupler Case Style:SSO; No. of Pins:8Pins; Isolation Voltage:5kV; CTR Min:-; Bandwidth:100kHz; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:15mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number ACPL-C87BT-000E 58Y4326
Product Name Automotive High Precision DC Voltage Isolation Sensor Sensor, Dc Voltage Isolation, Automotive; No. Of Channels Broadcom
Input DC 15mA
Approvals RoHS, UL 1577 (5000 VRMS/1 min.) and CSA, IEC/EN/DIN EN 60747-5-5 (pending)
Package Type SO-8 (SSO-8)
Mounting Option Surface Mount SSO
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-2EDR3140XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details