2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
Logic Output Optocouplers 2.5A IGBT Gate Drive
OPTOCOUPLER, SMD, IGBT DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); CMR:40kV/µs; Input Current:16mA; No. of RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-2617-5-ND | ACPL-3130-300E | 58Y4429 |
| Product Name | Isolators - Gate Drivers | Logic Output Optocouplers | Optocoupler, Smd, Igbt Driver; No. Of Channels Broadcom |
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount DIP | |
| Isolation Voltage | 3750 volts | 3750 volts | |
| Rise Time | 0.1000 µs |