Broadcom Inc. Hermetically Sealed 3.3V, Low IF, Wide VCC, High Gain Optocoupler ACPL-5730L-300

Description
The ACPL-5730L-300 is a Commercial Grade device with a surface mountable gull-wing lead form lead form and solder dipped leads. The solder contains lead. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H or K level testing or from the DSCC SMD 5962-08227. The ACPL-5730L is manufactured and tested on a MIL-PRF-38534 certified line and the Class H and K versions are included in the DSCC Qualified Products Database Supplemental Information Sheets QPDSIS-38534 as Hybrid Microcircuits. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The supply voltage can be operated as low as 3.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP through hole. Devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities justify the use of a common data base for die related reliability.
Datasheet
Description
The ACPL-5730L-300 is a Commercial Grade device with a surface mountable gull-wing lead form lead form and solder dipped leads. The solder contains lead. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H or K level testing or from the DSCC SMD 5962-08227. The ACPL-5730L is manufactured and tested on a MIL-PRF-38534 certified line and the Class H and K versions are included in the DSCC Qualified Products Database Supplemental Information Sheets QPDSIS-38534 as Hybrid Microcircuits. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The supply voltage can be operated as low as 3.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP through hole. Devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities justify the use of a common data base for die related reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed 3.3V, Low IF, Wide VCC, High Gain Optocoupler - ACPL-5730L-300 - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed 3.3V, Low IF, Wide VCC, High Gain Optocoupler
ACPL-5730L-300
Hermetically Sealed 3.3V, Low IF, Wide VCC, High Gain Optocoupler ACPL-5730L-300
The ACPL-5730L-300 is a Commercial Grade device with a surface mountable gull-wing lead form lead form and solder dipped leads. The solder contains lead. See the datasheet for details. The product is capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H or K level testing or from the DSCC SMD 5962-08227. The ACPL-5730L is manufactured and tested on a MIL-PRF-38534 certified line and the Class H and K versions are included in the DSCC Qualified Products Database Supplemental Information Sheets QPDSIS-38534 as Hybrid Microcircuits. Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers. The supply voltage can be operated as low as 3.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers. Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP through hole. Devices may be purchased with a variety of lead forms and plating options. See the datasheet for details. Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities justify the use of a common data base for die related reliability.

The ACPL-5730L-300 is a Commercial Grade device with a surface mountable gull-wing lead form lead form and solder dipped leads. The solder contains lead. See the datasheet for details.
The product is capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H or K level testing or from the DSCC SMD 5962-08227. The ACPL-5730L is manufactured and tested on a MIL-PRF-38534 certified line and the Class H and K versions are included in the DSCC Qualified Products Database Supplemental Information Sheets QPDSIS-38534 as Hybrid Microcircuits.
Each channel contains a GaAsP light emitting diode which is optically coupled to an integrated high gain photon detector. The high gain output stage features an open collector output providing both lower saturation voltage and higher signaling speed than possible with conventional photo-Darlington optocouplers.
The supply voltage can be operated as low as 3.0 V without adversely affecting the parametric performance. These devices have a 300% minimum CTR at an input current of only 0.5 mA making them ideal for use in low input current applications such as MOS, CMOS, low power logic interfaces or line receivers.
Package styles for this die set in one, two or four channels are 8 and 16-Pin DIP through hole. Devices may be purchased with a variety of lead forms and plating options. See the datasheet for details.
Because the same electrical die (emitters and detectors) are used for each channel of each device listed in the datasheet, absolute maximum ratings, recommended operating conditions, electrical specifications, and performance characteristics shown in the datasheet figures are virtually identical for all parts. Occasional exceptions exist due to package variations and limitations and are as noted. Additionally, the same package assembly processes and materials are used in all devices. These similarities justify the use of a common data base for die related reliability.

Supplier's Site
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-5730L-300
Logic Output Optocouplers ACPL-5730L-300
Logic Output Optocouplers 3.3V 2CH 1500Vdc Hermetically sealed

Logic Output Optocouplers 3.3V 2CH 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number ACPL-5730L-300 ACPL-5730L-300
Product Name Hermetically Sealed 3.3V, Low IF, Wide VCC, High Gain Optocoupler Logic Output Optocouplers
Input DC
Output Open Collector Schottky Transistor
Approvals MIL-PRF-38534
Package Type 8-Pin DIP, 16-Pin DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 286-791 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 1EDI10I12MFXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0090 µs
View Details