The ACPL-227-500E is a DC-input dual channel half-pitch transistor optocoupler which contains two light emitting diodes optically coupled to two separate phototransistors.
Likewise, the ACPL-247 is a DC-input quad channel half-pitch phototransistor optocoupler which contains four light emitting diodes optically coupled to four separate phototransistors.
For both devices, the input-output isolation voltage is rated at 3,000 VRMS. Response time, tr, is 2μs typically. Minimum CTR at IF 5mA, is 50% for ACPL-227, and 100% for ACPL-247.
Optoisolator Transistor Output 3000Vrms 2 Channel 8-SO
Optoisolator Transistor Output 3000Vrms 2 Channel 8-SO
Optoisolator Transistor Output 3000Vrms 2 Channel 8-SO
Optocoupler DC input 2-ch Transistor SO8
Optocoupler DC input 2-ch Transistor SO8
Optocoupler DC i/p 2-CH, Trans o/p SOIC8
Transistor Output Optocouplers DC Phototx Coupler
Transistor Output Optocoupler, Half Pitch, 2, 3 kV, 50 %, 50 mA, SOIC, 8 RoHS Compliant: Yes
Transistor Output Optocoupler, Half Pitch, 2, 3 kV, 50 %, 50 mA, SOIC, 8 RoHS Compliant: Yes
| Broadcom Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | ACPL-227-500E | 516-2616-1-ND | 6936784 | 6936784P | ACPL-227-500E | 58Y4416 |
| Product Name | DC-Input, Multi-channel half-pitch phototransistor optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Transistor Output Optocouplers | Transistor Output Optocoupler, Half Pitch, 2, 3 Kv, 50 %, 50 Ma, Soic, 8 Rohs Compliant Broadcom |
| Input | AC | DC | DC | DC | ||
| Output | Phototransistor | Phototransistor | Phototransistor; Transistor | |||
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-5 | RoHS Compliant | RoHS Compliant | |||
| Package Type | 8-Pin SO | "8-SOIC (0.173"", 4.40mm Width)" | ||||
| Mounting Option | Surface Mount | Surface Mount | Surface mount | SOIC |