Broadcom Inc. 1.5 Amp Output Current IGBT Gate Driver Optocoupler with Integrated (VCE) Desaturation Detection, Fault Status Feedback and Active Miller Clamping ACPL-331J-000E

Description
The ACPL-331J optocoupler is an advanced 1.5 A output current, easy-to-use, intelligent gate driver which makes IGBT VCE fault protection compact, affordable, and easy-to implement. Features such as integrated VCE detection, under voltage lockout (UVLO), “soft” IGBT turn-off, isolated open collector fault feedback and active Miller clamping provide maximum design flexibility and circuit protection. The ACPL-331J contains a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. ACPL-331J is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V and 100 A. For IGBTs with higher ratings, the ACPL-331J can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-331J has an insulation voltage of VIORM = 1230 Vpeak.
Request a Quote Datasheet
Description
The ACPL-331J optocoupler is an advanced 1.5 A output current, easy-to-use, intelligent gate driver which makes IGBT VCE fault protection compact, affordable, and easy-to implement. Features such as integrated VCE detection, under voltage lockout (UVLO), “soft” IGBT turn-off, isolated open collector fault feedback and active Miller clamping provide maximum design flexibility and circuit protection. The ACPL-331J contains a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. ACPL-331J is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V and 100 A. For IGBTs with higher ratings, the ACPL-331J can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-331J has an insulation voltage of VIORM = 1230 Vpeak.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5 Amp Output Current IGBT Gate Driver Optocoupler with Integrated (VCE) Desaturation Detection, Fault Status Feedback and Active Miller Clamping - ACPL-331J-000E - Broadcom Inc.
San Jose, CA, USA
1.5 Amp Output Current IGBT Gate Driver Optocoupler with Integrated (VCE) Desaturation Detection, Fault Status Feedback and Active Miller Clamping
ACPL-331J-000E
1.5 Amp Output Current IGBT Gate Driver Optocoupler with Integrated (VCE) Desaturation Detection, Fault Status Feedback and Active Miller Clamping ACPL-331J-000E
The ACPL-331J optocoupler is an advanced 1.5 A output current, easy-to-use, intelligent gate driver which makes IGBT VCE fault protection compact, affordable, and easy-to implement. Features such as integrated VCE detection, under voltage lockout (UVLO), “soft” IGBT turn-off, isolated open collector fault feedback and active Miller clamping provide maximum design flexibility and circuit protection. The ACPL-331J contains a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. ACPL-331J is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V and 100 A. For IGBTs with higher ratings, the ACPL-331J can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-331J has an insulation voltage of VIORM = 1230 Vpeak.

The ACPL-331J optocoupler is an advanced 1.5 A output current, easy-to-use, intelligent gate driver which makes IGBT VCE fault protection compact, affordable, and easy-to implement. Features such as integrated VCE detection, under voltage lockout (UVLO), “soft” IGBT turn-off, isolated open collector fault feedback and active Miller clamping provide maximum design flexibility and circuit protection.
The ACPL-331J contains a GaAsP LED. The LED is optically coupled to an integrated circuit with a power output stage. ACPL-331J is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The voltage and current supplied by these optocouplers make them ideally suited for directly driving IGBTs with ratings up to 1200 V and 100 A. For IGBTs with higher ratings, the ACPL-331J can be used to drive a discrete power stage which drives the IGBT gate. The ACPL-331J has an insulation voltage of VIORM = 1230 Vpeak.

Supplier's Site
Isolators - Gate Drivers - 516-2173-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-2173-5-ND
Isolators - Gate Drivers 516-2173-5-ND
1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO

1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO

Buy Now Datasheet
Optocouplers - 6935915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6935915
Optocouplers 6935915
Broadcom ACPL-331J-000E Optocoupler

Broadcom ACPL-331J-000E Optocoupler

Supplier's Site
Optocouplers - 6935915P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6935915P
Optocouplers 6935915P
Broadcom ACPL-331J-000E Optocoupler

Broadcom ACPL-331J-000E Optocoupler

Supplier's Site
Optocouplers - 9226602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9226602
Optocouplers 9226602
Broadcom ACPL-331J-000E Optocoupler

Broadcom ACPL-331J-000E Optocoupler

Supplier's Site
Isolators - Gate Drivers - ACPL-331J-000E - 1011672-ACPL-331J-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ACPL-331J-000E
1011672-ACPL-331J-000E
Isolators - Gate Drivers - ACPL-331J-000E 1011672-ACPL-331J-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1011672-ACPL-331J-00 0E Packaging: Tube/Rail Approvals: CSA, IEC/EN/DIN, UR Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 1A, 1A Forward Voltage: 1.6V Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 250ns, 250ns Isolation Voltage: 5000Vrms Current - Peak Output: 1.5A Pulse Width Distortion (Max): 100ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 50ns, 50ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 45

Manufacturer: Broadcom Limited
Win Source Part Number: 1011672-ACPL-331J-000E
Packaging: Tube/Rail
Approvals: CSA, IEC/EN/DIN, UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 1A, 1A
Forward Voltage: 1.6V
Number of Channels: 1
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 250ns, 250ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 1.5A
Pulse Width Distortion (Max): 100ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SO
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 50ns, 50ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 45

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-331J-000E
Logic Output Optocouplers ACPL-331J-000E
Logic Output Optocouplers 1.5A IGBT Gate Drive

Logic Output Optocouplers 1.5A IGBT Gate Drive

Buy Now Datasheet
Optocoupler, Smd, Igbt Driver; No. Of Channels Broadcom - 58Y4433 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Igbt Driver; No. Of Channels Broadcom
58Y4433
Optocoupler, Smd, Igbt Driver; No. Of Channels Broadcom 58Y4433
OPTOCOUPLER, SMD, IGBT DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); CMR:15kV/µs; Fall Time tf:50ns; Input Current:12mA; No. ofRoHS Compliant: Yes

OPTOCOUPLER, SMD, IGBT DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); CMR:15kV/µs; Fall Time tf:50ns; Input Current:12mA; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACPL-331J-000E 516-2173-5-ND 6935915 6935915P 1011672-ACPL-331J-000E ACPL-331J-000E 58Y4433
Product Name 1.5 Amp Output Current IGBT Gate Driver Optocoupler with Integrated (VCE) Desaturation Detection, Fault Status Feedback and Active Miller Clamping Isolators - Gate Drivers Optocouplers Optocouplers Isolators - Gate Drivers - ACPL-331J-000E Logic Output Optocouplers Optocoupler, Smd, Igbt Driver; No. Of Channels Broadcom
Input AC; DC 12mA
Output IGBT Gate Driver Igbt gate drive
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS RoHS Compliant RoHS Compliant
Package Type SO-16 Package "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount Surface mount SOIC Surface Mount; 16-SO SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR7259XXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details