Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - ACPL-214-56AE ACPL-214-56AE

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011654-ACPL-214-56A E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 3000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SO Minimum DC Current Transfer Ratio: 50% @ 1mA Maximum DC Current Transfer Ratio: 250% @ 1mA Switching Turn-On and Turn-Off Time: 3μs, 3μs Rise and Fall Time: 2μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011654-ACPL-214-56A E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 3000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SO Minimum DC Current Transfer Ratio: 50% @ 1mA Maximum DC Current Transfer Ratio: 250% @ 1mA Switching Turn-On and Turn-Off Time: 3μs, 3μs Rise and Fall Time: 2μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ACPL-214-56AE - 1011654-ACPL-214-56AE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-214-56AE
1011654-ACPL-214-56AE
Optoisolators - Transistor, Photovoltaic Output - ACPL-214-56AE 1011654-ACPL-214-56AE
Manufacturer: Broadcom Limited Win Source Part Number: 1011654-ACPL-214-56A E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 3000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SO Minimum DC Current Transfer Ratio: 50% @ 1mA Maximum DC Current Transfer Ratio: 250% @ 1mA Switching Turn-On and Turn-Off Time: 3μs, 3μs Rise and Fall Time: 2μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1011654-ACPL-214-56AE
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SO
Minimum DC Current Transfer Ratio: 50% @ 1mA
Maximum DC Current Transfer Ratio: 250% @ 1mA
Switching Turn-On and Turn-Off Time: 3μs, 3μs
Rise and Fall Time: 2μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-ACPL-214-56AETR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-ACPL-214-56AETR-ND
Transistor, Photovoltaic Output Optoisolators 516-ACPL-214-56AETR-ND
Optoisolator Transistor Output 3000Vrms 1 Channel 4-SO

Optoisolator Transistor Output 3000Vrms 1 Channel 4-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-ACPL-214-56AEDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-ACPL-214-56AEDKR-ND
Transistor, Photovoltaic Output Optoisolators 516-ACPL-214-56AEDKR-ND
Optoisolator Transistor Output 3000Vrms 1 Channel 4-SO

Optoisolator Transistor Output 3000Vrms 1 Channel 4-SO

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-ACPL-214-56AECT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-ACPL-214-56AECT-ND
Transistor, Photovoltaic Output Optoisolators 516-ACPL-214-56AECT-ND
Optoisolator Transistor Output 3000Vrms 1 Channel 4-SO

Optoisolator Transistor Output 3000Vrms 1 Channel 4-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ACPL-214-56AE
Transistor Output Optocouplers ACPL-214-56AE
Transistor Output Optocouplers 3000Vrms 20% CTR

Transistor Output Optocouplers 3000Vrms 20% CTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1011654-ACPL-214-56AE 516-ACPL-214-56AETR-ND ACPL-214-56AE
Product Name Optoisolators - Transistor, Photovoltaic Output - ACPL-214-56AE Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Input AC; DC; AC, DC AC; DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount; 4-SO Surface Mount
Forward Current 50 milliamps
Isolation Voltage 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8230BC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI2002ASXUMA2TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details