Logic Output Optoisolator 10MBd Tri-State 5000Vrms 1 Channel 20kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 10MBd Tri-State 5000Vrms 1 Channel 20kV/µs CMTI 8-SO Tall
Logic Output Optoisolator 10MBd Tri-State 5000Vrms 1 Channel 20kV/µs CMTI 8-SO Tall
1-Ch Optocoupler, 5kV Isolation, 10Mbps, SO, Totem Pole Product overview: ACPL-C61L-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-C61L-500E can be used for catalog matching and distributor lookup.
OPTOCOUPLER, DIGITAL, 5KV, SOIC-8 ROHS COMPLIANT: YES
High Speed Optocouplers Isolation Amplifier
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2305300 | 516-3671-2-ND | 902-ACPL-C61L-500E | 31AJ4430 | ACPL-C61L-500E |
| Product Name | Optocouplers | Logic Output Optoisolators | 5kV Signal Isolator and Optocoupler | Optocoupler, Digital, 5Kv, Soic-8 Rohs Compliant Broadcom | High Speed Optocouplers |
| Input | DC | DC | DC | ||
| Approvals | RoHS Compliant | ||||
| Mounting Option | SO | Surface Mount | Tape and Reel | ||
| Output | Tri-State | TOTEM POLE | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |