2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SO Stretched
Broadcom ACPL-K34T-500E Optocoupler
Broadcom ACPL-K34T-500E Optocoupler
Broadcom ACPL-K34T-500E Optocoupler
High Speed Optocouplers OPTOCOUPLER AUTOMOTIVE TR LF
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-4118-2-ND | 2305303 | ACPL-K34T-500E |
| Product Name | Isolators - Gate Drivers | Optocouplers | High Speed Optocouplers |
| Package Type | "8-SOIC (0.268"", 6.81mm Width)" | ||
| Mounting Option | Surface Mount | SO | |
| Isolation Voltage | 5000 volts | ||
| Rise Time | 0.0100 µs |