Broadcom Inc. 5.0 Amp High Output Current IGBT Gate Drive Optocoupler ACNW3190-000E

Description
The ACNW3190 gate drive optocupler contains an AlGaAs LED, which isoptically coupled to an integrated circuit with a power output stage.This optocoupler is ideally suited for driving power IGBTs and MOSFETsused in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by thisoptocoupler make it ideally suited for direct driving IGBTs withratings up to 1200V/200 A, 600 V/300 A. For IGBTs with higher ratings,the ACNW3190 can be used to drive a discrete power stage which drivesthe IGBT gate. The ACNW3190 has the highest insulation voltage of VIORM=1414 Vpeak in the IEC/ EN/DIN EN 60747-5-2.
Request a Quote Datasheet
Description
The ACNW3190 gate drive optocupler contains an AlGaAs LED, which isoptically coupled to an integrated circuit with a power output stage.This optocoupler is ideally suited for driving power IGBTs and MOSFETsused in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by thisoptocoupler make it ideally suited for direct driving IGBTs withratings up to 1200V/200 A, 600 V/300 A. For IGBTs with higher ratings,the ACNW3190 can be used to drive a discrete power stage which drivesthe IGBT gate. The ACNW3190 has the highest insulation voltage of VIORM=1414 Vpeak in the IEC/ EN/DIN EN 60747-5-2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0 Amp High Output Current IGBT Gate Drive Optocoupler - ACNW3190-000E - Broadcom Inc.
San Jose, CA, USA
5.0 Amp High Output Current IGBT Gate Drive Optocoupler
ACNW3190-000E
5.0 Amp High Output Current IGBT Gate Drive Optocoupler ACNW3190-000E
The ACNW3190 gate drive optocupler contains an AlGaAs LED, which isoptically coupled to an integrated circuit with a power output stage.This optocoupler is ideally suited for driving power IGBTs and MOSFETsused in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by thisoptocoupler make it ideally suited for direct driving IGBTs withratings up to 1200V/200 A, 600 V/300 A. For IGBTs with higher ratings,the ACNW3190 can be used to drive a discrete power stage which drivesthe IGBT gate. The ACNW3190 has the highest insulation voltage of VIORM=1414 Vpeak in the IEC/ EN/DIN EN 60747-5-2.

The ACNW3190 gate drive optocupler contains an AlGaAs LED, which isoptically coupled to an integrated circuit with a power output stage.This optocoupler is ideally suited for driving power IGBTs and MOSFETsused in motor control inverter applications.
The high operating voltage range of the output stage provides the drive voltages required by gate controlled
devices. The voltage and high peak output current supplied by thisoptocoupler make it ideally suited for direct driving IGBTs withratings up to 1200V/200 A, 600 V/300 A. For IGBTs with higher ratings,the ACNW3190 can be used to drive a discrete power stage which drivesthe IGBT gate. The ACNW3190 has the highest insulation
voltage of VIORM=1414 Vpeak in the IEC/ EN/DIN EN 60747-5-2.

Supplier's Site
Isolators - Gate Drivers - 516-2890-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-2890-ND
Isolators - Gate Drivers 516-2890-ND
5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP

5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocoupler, Igbt Driver; No. Of Channels Broadcom - 58Y4316 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Igbt Driver; No. Of Channels Broadcom
58Y4316
Optocoupler, Igbt Driver; No. Of Channels Broadcom 58Y4316
OPTOCOUPLER, IGBT DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, IGBT DRIVER; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5kV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACNW3190-000E
Logic Output Optocouplers ACNW3190-000E
Logic Output Optocouplers 5.0A IGBT Gate Drive

Logic Output Optocouplers 5.0A IGBT Gate Drive

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ACNW3190-000E 516-2890-ND 58Y4316 ACNW3190-000E
Product Name 5.0 Amp High Output Current IGBT Gate Drive Optocoupler Isolators - Gate Drivers Optocoupler, Igbt Driver; No. Of Channels Broadcom Logic Output Optocouplers
Input AC
Output IGBT Gate Driver
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2, RoHS
Package Type 400mil DIP-8 "8-DIP (0.400"", 10.16mm)"
Mounting Option Surface Mount Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 863-SI8231AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details