Broadcom Inc. Transistor, Photovoltaic Output Optoisolators ACPL-K453-500E

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SO Stretched
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SO Stretched
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-4124-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4124-2-ND
Transistor, Photovoltaic Output Optoisolators 516-4124-2-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SO Stretched

Optoisolator Transistor Output 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4124-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4124-6-ND
Transistor, Photovoltaic Output Optoisolators 516-4124-6-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SO Stretched

Optoisolator Transistor Output 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4124-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4124-1-ND
Transistor, Photovoltaic Output Optoisolators 516-4124-1-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 8-SO Stretched

Optoisolator Transistor Output 5000Vrms 1 Channel 8-SO Stretched

Buy Now Datasheet
Optocoupler, Digital, 1Mbps, 5Kv, Sso-8 Rohs Compliant Broadcom - 31AJ4434 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 1Mbps, 5Kv, Sso-8 Rohs Compliant Broadcom
31AJ4434
Optocoupler, Digital, 1Mbps, 5Kv, Sso-8 Rohs Compliant Broadcom 31AJ4434
OPTOCOUPLER, DIGITAL, 1MBPS, 5KV, SSO-8 ROHS COMPLIANT: YES

OPTOCOUPLER, DIGITAL, 1MBPS, 5KV, SSO-8 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
ACPL-K453-500E
High Speed Optocouplers ACPL-K453-500E
High Speed Optocouplers 1MBd 15000V/us

High Speed Optocouplers 1MBd 15000V/us

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-4124-2-ND 31AJ4434 ACPL-K453-500E
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Digital, 1Mbps, 5Kv, Sso-8 Rohs Compliant Broadcom High Speed Optocouplers
Input DC
Output Phototransistor
Package Type "8-SOIC (0.268"", 6.81mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-4766-6-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details