Broadcom Inc. Optoisolators - Logic Output - ACPL-M46U-500E ACPL-M46U-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 766957-ACPL-M46U-500 E Series: R²Coupler Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 30 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACPL-M46U Categories: Isolators Manufacturer Package: 5-SO Output Current per Channel: 15mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 550ns, 550ns Alternative Parts (Cross-Reference): ACPL-M46U-000E; Introduction Date: January 07, 2007 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 766957-ACPL-M46U-500 E Series: R²Coupler Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 30 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACPL-M46U Categories: Isolators Manufacturer Package: 5-SO Output Current per Channel: 15mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 550ns, 550ns Alternative Parts (Cross-Reference): ACPL-M46U-000E; Introduction Date: January 07, 2007 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - ACPL-M46U-500E - 766957-ACPL-M46U-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - ACPL-M46U-500E
766957-ACPL-M46U-500E
Optoisolators - Logic Output - ACPL-M46U-500E 766957-ACPL-M46U-500E
Manufacturer: Broadcom Limited Win Source Part Number: 766957-ACPL-M46U-500 E Series: R²Coupler Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 30 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: ACPL-M46U Categories: Isolators Manufacturer Package: 5-SO Output Current per Channel: 15mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 550ns, 550ns Alternative Parts (Cross-Reference): ACPL-M46U-000E; Introduction Date: January 07, 2007 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 766957-ACPL-M46U-500E
Series: R²Coupler
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 30 V
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: ACPL-M46U
Categories: Isolators
Manufacturer Package: 5-SO
Output Current per Channel: 15mA
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 550ns, 550ns
Alternative Parts (Cross-Reference): ACPL-M46U-000E;
Introduction Date: January 07, 2007
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Logic Output Optoisolators - ACPL-M46U-500E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
ACPL-M46U-500E-ND
Logic Output Optoisolators ACPL-M46U-500E-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 5-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
ACPL-M46U-500E
Logic Output Optocouplers ACPL-M46U-500E
Logic Output Optocouplers 1MBd 30k V/us

Logic Output Optocouplers 1MBd 30k V/us

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 766957-ACPL-M46U-500E ACPL-M46U-500E-ND ACPL-M46U-500E
Product Name Optoisolators - Logic Output - ACPL-M46U-500E Logic Output Optoisolators Logic Output Optocouplers
Input DC; DC DC
Output Open Collector, Schottky Clamped Open Collector, Schottky Clamped
Mounting Option Surface Mount Surface Mount
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3145MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details